EN
  • EN
  • DE

HMC627LP5E

Part No HMC627LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 50 MHz - 1 GHz | IC RF AMP GP 50MHZ-1GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 50MHz ~ 1GHz
P1dB 20dBm
Gain 20dB
Noise Figure 4.3dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 90mA
Manufacturer Package 32-VQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC627
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1181441-HMC627LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC627LP5E CAD Model

Description

Product Overview: HMC627LP5E from Analog Devices Inc.

The HMC627LP5E is a high-performance, digitally controlled variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave Corporation product line, renowned for its innovative RF and microwave solutions that cater to a wide range of applications including telecommunications, aerospace, and defense sectors.

With an operating frequency range of DC to 6 GHz, the HMC627LP5E offers a versatile solution for various signal processing tasks. It is capable of providing a gain control range of 31.5 dB, segmented into 0.5 dB steps, allowing for precise adjustment of signal amplification. This feature is particularly beneficial in applications where fine tuning of signal strength is critical, such as in adaptive receivers or dynamic range optimization systems.

The device is housed in a compact 5x5 mm QFN package, making it suitable for space-constrained applications without compromising performance. The HMC627LP5E integrates a digital control interface compatible with a 3-wire serial peripheral interface (SPI), providing ease of integration and control within digital systems. This interface allows for swift and accurate adjustments to the gain settings, which is essential for applications requiring rapid response to changing signal conditions.

The VGA also boasts a high output IP3 (third-order intercept point) of +46 dBm, which is indicative of its excellent linearity characteristics. This ensures that the HMC627LP5E maintains signal fidelity even at high output levels, minimizing distortion and enabling the delivery of clear and reliable communication signals.

Furthermore, the HMC627LP5E is designed with a power-down feature that reduces power consumption when the amplifier is not in use, which is particularly useful for battery-powered devices or energy-efficient systems. This functionality also contributes to the longevity of the product and the overall system in which it is deployed.

In summary, the HMC627LP5E from Analog Devices Inc. is a highly adaptable, digitally controlled VGA that offers precise gain control, exceptional linearity, and efficient power management, making it an ideal choice for designers looking to enhance their RF and microwave signal processing capabilities.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess