Products specifications

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 1GHz
Isolation @ Frequency 30dB @ 1GHz (min)
Insertion Loss @ Frequency 2.5dB (max) @ 1GHz
Impedance 50 Ohm
RF Type General Purpose
Case / Package 4-SO
Win Source Part Number 1023169-BF1118W,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1118W,115 CAD Model

Description

The BF1118W,115 is a sophisticated silicon-based N-channel dual-gate MOSFET produced by NXP Semiconductors, a leader in the electronic components industry. This product is specifically designed to excel in high-frequency applications, including VHF and UHF bands. Its compact surface-mounted package makes it a popular choice for space-constrained applications.

Key Features

  • High Input Impedance: The MOSFET's high input impedance ensures minimal loading on the preceding circuit, which is crucial for maintaining signal integrity in RF applications.
  • Low Noise Figure: With its low noise figure, the BF1118W,115 is ideal for applications where signal clarity and integrity are paramount, such as in RF amplification and mixing.
  • Dual-Gate Design: The dual-gate functionality allows for better control and stability of the amplification process, providing enhanced performance in terms of gain and frequency response.
  • High Gain: The device offers high gain levels, which is beneficial when amplifying weak signals without introducing significant noise.
  • Surface-Mount Package: The BF1118W,115 comes in a small surface-mount package (SOT-343), which is suitable for automated assembly processes and helps reduce the overall size of the end product.

Applications

The BF1118W,115 is versatile and can be used in various applications, including:

  • RF amplifiers and oscillators
  • Mixers and frequency converters
  • High-frequency signal processing
  • TV tuners and professional communication equipment
  • Other VHF and UHF applications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BF1118W,115 is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions. Whether for commercial or industrial applications, this MOSFET is designed to provide consistent operation and a long service life.

Ordering Information

The product is available with the orderable part number BF1118W,115. For detailed specifications, pricing, and ordering information, please refer to NXP Semiconductors' official website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPST 6GHZ SOT23-6 / RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Need more? Email Us
ECAD model for HMC550TR
MACOM Technology Solutions
IC RF SWITCH DPDT 6GHZ 12QFN
Need more? Email Us
ECAD model for MASWSS0107TR-3000
MACOM Technology Solutions
SWITCH,SP2T, 1-7GHZ,3MM-QFN-16LD
Need more? Email Us
ECAD model for MASW-011191-TR1000
MACOM Technology Solutions
IC RF SWITCH SPDT 6GHZ DIE
Need more? Email Us
ECAD model for MASW6010G
M/A-Com Technology Solutions
IC RF SWITCH SPDT 6GHZ 6DFN / GaAs SP2T 1.8 V Switch
Lowest to $4.4352
ECAD model for MASW-009444-TR3000
MACOM Technology Solutions
IC RF SWITCH SPST 0503
Need more? Email Us
ECAD model for MSWSE-010-15
NJR Corporation/NJRC
IC MMIC SWITCH SP4T FLP10
Need more? Email Us
ECAD model for NJG1519KC1-TE3#
MACOM Technology Solutions
IC RF SWITCH SPDT 3GHZ SC70-6
Need more? Email Us
ECAD model for MASW-008075-TR3000
MACOM Technology Solutions
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
ECAD model for MASW-002102-13580G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention