Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Frequency 100MHz to 3GHz
P1dB -4dBm
Gain 25.5dB
Noise Figure 4dB
RF Type General Purpose
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 10mA
Test Frequency 2.2GHz
Case / Package 6-MCPH
Win Source Part Number 028987-SMA3101-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA3101-TL-E CAD Model

Description

The SMA3101-TL-E is a cutting-edge semiconductor device from ON Semiconductor, a leader in energy-efficient innovations. This particular product is designed to cater to a wide array of applications, particularly in the power management and conversion sectors. It is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry.

Key Features

  • High Efficiency: The SMA3101-TL-E is engineered for maximum energy efficiency, which makes it an ideal choice for applications where power conservation is critical.
  • Robust Thermal Performance: It boasts an excellent thermal performance profile, ensuring stability and longevity even under high-temperature conditions.
  • Compact Form Factor: Encased in a small-sized package, this device is perfect for designs where space is at a premium, without compromising on power and performance.
  • High Reliability: ON Semiconductor's rigorous testing and quality control measures mean that the SMA3101-TL-E is a product you can rely on for consistent performance over time.

Applications

The versatility of the SMA3101-TL-E allows it to be utilized in a diverse range of applications. Some of the most common uses include:

  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • LED Lighting Systems
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

The SMA3101-TL-E comes with a robust set of technical specifications that ensure its suitability for demanding applications:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer
  • Output Power: Defined by application requirements
  • Voltage Ratings: Specified by the product datasheet
  • Regulatory Approvals: Compliant with relevant industry standards

In conclusion, the SMA3101-TL-E from ON Semiconductor is a high-performance component that offers a blend of efficiency, compactness, and reliability. Whether integrated into consumer electronics or industrial machinery, this semiconductor is built to deliver optimal performance while meeting the rigorous demands of modern electronic applications.

You May Also Be Interested in

NXP / Nexperia
RF Amplifier IC 1.559GHz ~ 1.61GHz 6-WLCSP (0.69x0.44)
Need more? Email Us
ECAD model for BGU8103UKAZ
M/A-Com Technology Solutions
RF Amp Single Power Amp 1GHz 100V 8-Pin QFN EP
Need more? Email Us
ECAD model for NPA1006
Broadcom Limited
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
ECAD model for MSA-0336-TR1G
M/A-Com Technology Solutions
GaN Wideband Power Amplifier, 28 V, 5 W 20 - 2700 MHz
Need more? Email Us
ECAD model for NPA1008
Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11
Broadcom Limited
Power Amplifier Module | IC RF AMP LTE 10SMD
Lowest to $3.0322
ECAD model for ACPM-9013-TR1
Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
Analog Devices Inc.
GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Lowest to $4.3244
ECAD model for HMC413QS16G
M/A-Com Technology Solutions
Optical Node RF Amplifier
Lowest to $6.7813
ECAD model for MAAM-010333-TR3000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention