EN
  • EN
  • DE

BGU7075Y

Part No BGU7075Y
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP LN VARI GAIN 16-HLGA / RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1023551-BGU7075Y
Ultra Librarian 3D Model Ultra Librarian BGU7075Y CAD Model

Description

The NXP BGU7075Y is a state-of-the-art low-noise amplifier (LNA) designed for a variety of applications that require low noise figures and high linearity. This LNA is part of NXP's extensive range of RF solutions, catering to the needs of advanced wireless communication systems.

Key Features

  • Frequency Range: The BGU7075Y operates over a broad frequency range, making it suitable for multiple RF bands and ensuring versatile use across different applications.
  • Low Noise Figure: With an exceptionally low noise figure, this amplifier is ideal for systems where signal clarity and integrity are of utmost importance.
  • High Linearity: The product offers high linearity performance, which is crucial in maintaining signal fidelity and reducing distortion in communication systems.
  • Gain: The LNA provides a stable gain, enhancing the signal without significant noise addition, which is vital for weak signal amplification.
  • Power Efficiency: Designed with power efficiency in mind, the BGU7075Y helps in reducing the overall power consumption of the system, leading to longer operation times in battery-powered applications.
  • Package: It comes in a small-sized package, allowing for integration into space-constrained designs without compromising performance.

Applications

The BGU7075Y is ideal for a wide range of applications, including but not limited to:

  • Wireless and mobile communications
  • Global Positioning System (GPS) receivers
  • Infrastructure for cellular networks
  • Satellite communication systems
  • RF front-ends for broadcast receivers

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the BGU7075Y is no exception. It is manufactured to meet the highest industry standards, ensuring robust performance in even the most demanding environments. Whether for commercial or industrial applications, the BGU7075Y LNA from NXP stands as a testament to the company's dedication to advancing RF technology.

You May Also Be Interested in

L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess