EN
  • EN
  • DE

BGM1012

Part No BGM1012
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC MMIC AMPLIFIER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 4GHz
P1dB 9.7dBm (9.3mW)
Gain 20.1dB
Noise Figure 4.8dB
RF Type ISM
Supply Voltage - Operating 3 V to 4 V
Operating Supply Current 14.6mA
Test Frequency 1GHz
Case / Package 6-TSSOP
Win Source Part Number 235317-BGM1012
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGM1012 CAD Model

Description

The BGM1012, designed and manufactured by NXP Semiconductors, stands as a testament to the company's commitment to innovation in the realm of radio frequency (RF) solutions. This high-performance, silicon monolithic microwave integrated circuit (MMIC) is a testament to the advanced engineering and precision that NXP brings to the table.

Key Features

  • Frequency Range: The BGM1012 operates in an extensive frequency range, making it highly versatile for various RF applications.
  • Gain: It boasts a high gain, which ensures strong signal amplification, a critical feature for maintaining signal integrity in communication systems.
  • Efficiency: With its focus on energy efficiency, the BGM1012 helps in reducing the power consumption of the devices it is used in, leading to longer battery life and reduced operational costs.
  • Integration: The MMIC integrates seamlessly with existing circuit designs, providing ease of use for engineers and designers.
  • Package: It comes in a compact, robust package that ensures durability and reliability even in challenging environmental conditions.

Applications

The BGM1012 is an ideal component for a wide range of applications. Its performance characteristics make it suitable for:

  • Wireless communication systems where reliable signal amplification is critical.
  • RF identification (RFID) systems that require consistent performance over a broad frequency range.
  • Satellite communication equipment where signal integrity cannot be compromised.
  • General RF applications that demand high-quality components for optimal performance.

Why Choose BGM1012?

Choosing the BGM1012 for your RF applications means investing in a product that delivers on performance, efficiency, and reliability. NXP's commitment to quality ensures that each BGM1012 meets the highest standards, providing you with a component that not only meets but exceeds industry expectations. Whether you're designing systems for communication, identification, or any other RF-related function, the BGM1012 is the MMIC that can elevate your project to the next level.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess