EN
  • EN
  • DE

BGA2003,115

Part No BGA2003,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER SOT-343R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.8GHz
Gain 16dB
Noise Figure 1.8dB to 2dB
RF Type Cellular, DECT, PHS, SATV
Supply Voltage - Operating 4.5V
Operating Supply Current 30mA
Test Frequency 900MHz
Case / Package CMPAK-4
Win Source Part Number 235198-BGA2003,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGA2003,115 CAD Model

Description

Product Overview: BGA2003,115 from NXP Semiconductors

The BGA2003,115 is a high-performance, Silicon Germanium Carbon (SiGe:C) MMIC amplifier designed by NXP Semiconductors, a leader in the field of high-frequency and high-power electronics. This versatile amplifier is engineered to deliver exceptional performance in a wide range of applications, including but not limited to, wireless communication, satellite TV receivers, and various other RF systems.

Key Features

  • Frequency Range: The BGA2003,115 operates within an extensive frequency range, making it suitable for various applications in the RF spectrum.
  • Gain: It offers a high gain, which ensures signal amplification without significant loss of quality or power.
  • Noise Figure: The low noise figure of this amplifier minimizes the addition of unwanted signals and noise, preserving the integrity of the original signal.
  • Output Power: With a robust output power, the BGA2003,115 can drive signals to the necessary levels required for many communication systems.
  • Supply Voltage: The device operates on a standard supply voltage, making it compatible with common system power rails.
  • Package: Encased in a compact, surface-mount package, the BGA2003,115 is designed for easy integration into a wide array of circuit designs.

Applications

The BGA2003,115 from NXP Semiconductors is an ideal choice for designers looking to enhance their RF and microwave systems. It is particularly well-suited for:

  • Wireless communication devices such as GSM, GPRS, and EDGE
  • Satellite TV receivers and set-top boxes
  • Low-noise amplifiers in receiver chains
  • Driver amplifiers in transmitter chains
  • Other RF applications requiring high linearity and gain

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BGA2003,115 is no exception, and it is manufactured to meet the highest industry standards. With its robust design and proven performance, this MMIC amplifier is a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,441 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess