EN
  • EN
  • DE

BGY585A

Part No BGY585A
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description 40 Mhz - 550 Mhz Rf/microwave Wide Band High Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-115
Frequency 550 MHz
Lead Free Yes
Maximum Operating Temperature 100 °C
Min Operating Temperature -20 °C
Nominal Supply Current 240 mA
Number of Channels 1
Packaging Bulk
RoHS Compliant
Win Source Part Number 1016337-BGY585A
Categories RF Amplifiers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BGY585A CAD Model

Description

Introducing Product BGY585A from NXP

The BGY585A, a cutting-edge product from NXP Semiconductors, is designed to meet the demanding requirements of modern RF amplification. This high-performance silicon monolithic microwave integrated circuit (MMIC) is tailored for a wide range of applications, from satellite communications to industrial, scientific, and medical equipment.

Key Features

  • Frequency Range: The BGY585A operates over a broad frequency spectrum, ensuring versatility across various RF applications.
  • Power Output: It delivers a high power output, which is essential for clear signal amplification in both transmit and receive paths.
  • Efficiency: With its advanced design, the BGY585A achieves high efficiency, minimizing power loss and heat generation.
  • Integration: The MMIC integrates multiple functions into a single chip, reducing the need for external components and simplifying the overall design of RF systems.
  • Reliability: NXP's commitment to quality ensures that the BGY585A is a reliable component for long-term use in critical applications.

Applications

The BGY585A's versatility makes it suitable for a variety of applications. It is an ideal choice for amplifiers in satellite communication systems, where consistent and reliable performance is necessary. Its high power output makes it equally suitable for RF energy applications, including industrial heating, plasma generation, and medical therapies that require precise energy delivery.

Product Specifications

Parameter Value Frequency Range Specified range in GHz Power Output Specified output power in dBm Efficiency Specified efficiency percentage Package Surface-mount technology (SMT) package details

In conclusion, the BGY585A from NXP Semiconductors represents a superior solution for designers looking to enhance their RF amplification systems with a robust, efficient, and highly integrated component. Its ability to deliver consistent performance in a compact form factor makes it a smart investment for future-proofing advanced electronic systems.

You May Also Be Interested in

Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess