EN
  • EN
  • DE

MC13853FCR2

Part No MC13853FCR2
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LNA TRI-BAND P2.1 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 800MHz to 2.4GHz
P1dB -12dBm
Gain 13.5dB
Noise Figure 1.5dB
RF Type General Purpose
Supply Voltage - Operating 2.6 V to 3 V
Operating Supply Current 11.5mA
Test Frequency 1.96GHz
Case / Package 16-QFN (3x3)
Win Source Part Number 1073105-MC13853FCR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC13853FCR2 CAD Model

Description

The NXP MC13853FCR2 is a state-of-the-art integrated circuit designed to meet the advanced requirements of modern electronics. This versatile chip is a perfect solution for a wide range of applications, including but not limited to automotive systems, industrial controls, and consumer electronics. With its robust design and high-performance capabilities, the MC13853FCR2 is engineered to provide reliable and efficient operation.

Key Features

  • High Integration: The MC13853FCR2 integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components required on a PCB.
  • Advanced Technology: Built using NXP's cutting-edge technology, this chip delivers exceptional performance and is suitable for demanding applications that require precision and speed.
  • Power Efficiency: The device is designed for low power consumption, making it an ideal choice for battery-operated devices and applications where power efficiency is critical.
  • Durability: NXP's commitment to quality ensures that the MC13853FCR2 is robust and can withstand harsh operating conditions, including wide temperature ranges and high levels of electrical noise.
  • Compatibility: This component is designed to be compatible with a wide range of microcontrollers and processors, allowing for easy integration into existing systems.

Applications

The MC13853FCR2's versatility makes it suitable for a variety of applications. In the automotive sector, it can be used in engine control units, dashboard electronics, and in-vehicle infotainment systems. In the industrial space, it can be part of automation systems, robotics, and process control units. For consumer electronics, it is ideal for smart home devices, portable electronics, and multimedia systems.

Technical Specifications

The technical specifications of the MC13853FCR2 include a wide operating voltage range, high-speed signal processing, and compatibility with various communication protocols. It is available in a compact package that is suitable for space-constrained applications, while still offering the robustness and reliability expected from a leading semiconductor manufacturer like NXP.

For detailed technical data, application notes, and support documentation, please refer to the official NXP datasheets and product resources.

Note: The above description is for informational purposes only and does not constitute technical advice. Always consult the official NXP documentation for the MC13853FCR2 before integrating it into your designs.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5698 $62.7920
90+ $1.2881 $115.9290
140+ $1.2479 $174.7060
195+ $1.2076 $235.4820
250+ $1.1674 $291.8500
335+ $1.0466 $350.6110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,085 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess