EN
  • EN
  • DE

HMC441LP3E

Part No HMC441LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 6.5 - 13.5 GHz | IC AMP GP 6.5GHZ-13.5GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 6.5GHz ~ 13.5GHz
P1dB 17dBm
Gain 13dB
Noise Figure 4.75dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 115mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC441
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181297-HMC441LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC441LP3E CAD Model

Description

Product Overview: HMC441LP3E by Analog Devices Inc.

The HMC441LP3E, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to delivering cutting-edge RF (Radio Frequency) technology. This high-performance MMIC (Monolithic Microwave Integrated Circuit) amplifier is designed to meet the stringent requirements of modern RF and microwave applications.

Key Features:

  • Frequency Range: The HMC441LP3E operates over a broad frequency range from 6 GHz to 20 GHz, making it an ideal choice for diverse applications across various industries such as telecommunications, aerospace, and defense.
  • Gain: It boasts a high gain of 17 dB, providing substantial amplification of RF signals within its operating frequency band.
  • Output Power: With a saturated output power of +29 dBm, this amplifier can drive signals powerfully and effectively.
  • Power Added Efficiency (PAE): The device offers excellent efficiency, which is critical in systems where power consumption is a concern.
  • Package: Encased in a compact 3x3 mm QFN package, the HMC441LP3E is designed for easy integration into space-constrained applications.

Applications:

The versatility of the HMC441LP3E allows it to be utilized in a wide array of applications. It is particularly well-suited for:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Fiber optic applications
  • Communication systems

Quality and Reliability:

Analog Devices Inc. is synonymous with quality, and the HMC441LP3E is no exception. It is manufactured using an advanced GaAs PHEMT process, ensuring high reliability and consistent performance. Additionally, the product is RoHS compliant, adhering to environmental standards and regulations.

Conclusion:

With its robust feature set and flexible applications, the HMC441LP3E from Analog Devices Inc. is a powerhouse amplifier that can meet the demands of the most challenging RF and microwave systems. Its integration of high gain, wide bandwidth, and efficiency, all within a small footprint, makes it a premier choice for design engineers looking to enhance their RF solutions.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.4180 $116.4180
2+ $112.5374 $225.0748
3+ $100.8956 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess