EN
  • EN
  • DE

BGA2003

Part No BGA2003
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description MMIC AMPLIFIER SOT-343R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 1.8GHz
Gain 16dB
Noise Figure 1.8dB to 2dB
RF Type Cellular, DECT, PHS, SATV
Supply Voltage - Operating 4.5V
Operating Supply Current 30mA
Test Frequency 900MHz
Case / Package CMPAK-4
Win Source Part Number 235197-BGA2003
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGA2003 CAD Model

Description

Introducing the BGA2003: A High-Performance MMIC Amplifier by NXP

The BGA2003, manufactured by NXP Semiconductors, is a versatile and robust monolithic microwave integrated circuit (MMIC) amplifier designed for a range of applications. This high-quality product is engineered to deliver exceptional performance in signal amplification across various frequencies, making it an ideal choice for designers and engineers looking for reliable and efficient signal processing components.

The BGA2003 operates within a wide frequency range, making it highly adaptable for use in different applications, including but not limited to, mobile phones, satellite TV receivers, GPS systems, and other RF communication systems. Its flexibility is further enhanced by its ability to function effectively under varying supply voltages, ensuring consistent performance even under fluctuating power conditions.

One of the standout features of the BGA2003 is its low noise figure, which ensures a high level of signal clarity by minimizing the amount of background noise during amplification. This characteristic is particularly crucial in communication systems where maintaining signal integrity is paramount. Additionally, the BGA2003 boasts a high gain, which enables it to amplify weak signals to levels that are usable for further processing or transmission.

The BGA2003 is also noted for its excellent power efficiency, which not only reduces the overall power consumption of the systems it's integrated into but also helps in managing heat dissipation—a critical aspect in the design of compact and densely packed electronic devices.

Engineered with NXP's cutting-edge technology, the BGA2003 is housed in a small 6-pin SOT363 plastic package, which allows for a minimal footprint on circuit boards. This compact design is particularly beneficial for space-constrained applications where every millimeter counts.

Overall, the BGA2003 from NXP stands out as a high-performance, reliable, and efficient solution for RF amplification needs. Its combination of low noise, high gain, and power efficiency packed in a small form factor makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess