EN
  • EN
  • DE

BGU7008,115

Part No BGU7008,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP GALILEO 1575.42MHZ 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Frequency 1575.42MHz
P1dB -14dBm
Gain 19.5dB
Noise Figure 1.2dB
RF Type Galileo, GLONASS, GPS
Voltage - Supply 1.5V ~ 2.85V
Current - Supply 12.8mA
Test Frequency 1.559GHz ~ 1.61GHz
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Base Product Number BGU7008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 1373229-BGU7008,115
Ultra Librarian 3D Model Ultra Librarian BGU7008,115 CAD Model

Description

Product Overview: BGU7008,115

The BGU7008,115 from NXP Semiconductors is a high-performance, Silicon Germanium Carbon (SiGe:C) Monolithic Microwave Integrated Circuit (MMIC) Low Noise Amplifier (LNA) designed for a wide range of RF applications. This LNA is particularly well-suited for mobile and wireless communication systems, including GPS, GSM, CDMA, and WCDMA technologies. Its compact design and excellent RF performance make it a top choice for designers looking to enhance signal quality in their receiver chains.

Key Features

  • Frequency Range: The BGU7008,115 operates over a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With an ultra-low noise figure, this LNA provides exceptional signal amplification without significantly adding to the background noise, ensuring a clear signal reception.
  • High Gain: It offers a high gain, which is essential for maintaining signal integrity over long distances or in environments with high signal attenuation.
  • Power Efficiency: The device is designed for low power consumption, which is critical for battery-powered applications.
  • Robustness: It features a high level of robustness against electrostatic discharge (ESD), making it durable and reliable in various operating conditions.

Applications

The BGU7008,115 is ideal for a range of applications, including:

  • Wireless and mobile communications
  • Global Positioning System (GPS) receivers
  • Low-noise block (LNB) converters in satellite receivers
  • RF front-ends for System-on-Chip (SoC) solutions
  • Various other high-frequency signal processing tasks

Product Specifications

The BGU7008,115 LNA is housed in a small 6-pin package and is characterized by its exceptional performance with a very low noise figure and high linearity. It operates over a wide supply voltage range and is designed with an internal matching network to minimize the number of external components required, simplifying the design and reducing the overall system cost.

Conclusion

With its combination of low noise amplification, high gain, and power efficiency, the BGU7008,115 from NXP is an excellent solution for enhancing RF performance in a variety of applications. Its robust design and ease of integration make it a valuable component for any RF signal chain looking to achieve high-quality signal amplification with minimal noise addition.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7595 $60.7600
190+ $0.6232 $118.4080
290+ $0.6038 $175.1020
400+ $0.5844 $233.7600
515+ $0.5648 $290.8720
685+ $0.5064 $346.8840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,091 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess