EN
  • EN
  • DE

SST12LP08A-QX8E

Part No SST12LP08A-QX8E
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 802.11B/G/N 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.4GHz to 2.5GHz
Gain 20.5dB
RF Type 802.11b/g/n
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 200mA
Case / Package 8-XSON (2x2)
Win Source Part Number 1102336-SST12LP08A-QX8E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST12LP08A-QX8E CAD Model

Description

Discover the SST12LP08A-QX8E RF Amplifier from Microchip Technology

The SST12LP08A-QX8E is a high-performance RF amplifier designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced amplifier is part of Microchip's extensive range of RF products that cater to a variety of applications, including wireless communications, remote control systems, and telemetry.

Key Features

  • Frequency Range: The SST12LP08A-QX8E operates within the 2.4-2.5 GHz frequency band, making it an ideal choice for WiFi, Bluetooth, and other ISM band applications.
  • High Performance: This amplifier is designed for high-linearity performance, featuring a high gain of 29 dB at 2.4 GHz, which ensures strong signal amplification with minimal distortion.
  • Power Efficiency: With a high power-added efficiency (PAE) of 16% at POUT = 23 dBm, the SST12LP08A-QX8E is optimized for low-power operations, helping to extend battery life in portable devices.
  • Low Noise Figure: The low noise figure of the amplifier contributes to superior signal clarity, which is crucial for maintaining the integrity of the communication link.

Applications

The versatility of the SST12LP08A-QX8E makes it suitable for a range of applications. It is particularly well-suited for:

  • Wireless LAN (802.11b/g/n) devices
  • Home automation and smart home devices
  • Wireless audio and video streaming devices
  • Remote control receivers and transmitters
  • Telemetry and IoT devices that require reliable RF communication

Reliable and Robust Design

Built with Microchip's commitment to quality, the SST12LP08A-QX8E is designed to withstand harsh conditions and provide reliable performance over a wide temperature range. Its robust construction ensures that it can be integrated into a variety of devices with confidence, knowing that it will deliver consistent results even in challenging environments.

Easy Integration

The compact form factor of the SST12LP08A-QX8E, along with its surface-mount package, allows for easy integration into PCB designs. This minimizes the need for additional components and simplifies the design and manufacturing process, enabling faster time-to-market for products utilizing this RF amplifier.

Overall, the SST12LP08A-QX8E from Microchip Technology represents a blend of performance, efficiency, and reliability, making it a top choice for developers seeking to enhance their wireless communication solutions.

You May Also Be Interested in

Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess