Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 2GHz
P1dB 10dBm
Gain 10.5dB
Noise Figure 3.7dB
RF Type Cellular, PCN
Voltage - Supply 5V
Current - Supply 35mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 207720-MAR-3SM+
Ultra Librarian 3D Model Ultra Librarian MAR-3SM+ CAD Model

Description

The 207720-MAR-3SM+ is a high-quality RF amplifier designed for cellular and PCN applications.

  • Frequency Range: 0Hz ~ 2GHz
  • Gain: 10.5dB
  • Noise Figure: 3.7dB
  • Supply Voltage: 5V
  • Current: 35mA
  • Package: Tape & Reel
  • Standard Package: 1,000 pcs
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • Suitable for: a variety of RF and wireless applications

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP GP 1.805GHZ-1.88GHZ 28MCM
Lowest to $14.9726
ECAD model for SKY66181-11
RF Micro Devices
Lowest to $4.1203
ECAD model for SXA-289
Analog Devices Inc.
InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 10.0 GHz | IC RF AMP VSAT 0HZ-10GHZ DIE
Need more? Email Us
ECAD model for HMC397
Analog Devices Inc.
IC RF AMP GPS 2GHZ-20GHZ 32QFN
Need more? Email Us
ECAD model for HMC463LP5
Skyworks Solutions Inc.
IC AMP ISM 698MHZ-915MHZ 14QFN
Lowest to $2.2272
ECAD model for SKY65094-360LF
RF Micro Devices
Lowest to $4.1861
ECAD model for SXA-389B-1Z
Analog Devices Inc.
IC RF AMP GPS 0HZ-10GHZ 32QFN
Lowest to $4,780.8956
ECAD model for HMC619LP5E
Broadcom Limited
RF Amp Single Power Amp 18GHz 6V 8-Pin T/R / 6 to 18 GHz 1 W Power Amplifier in SMT Package | IC RF AMP LMDS 6GHZ-18GHZ 8SMD
Lowest to $64.4741
ECAD model for AMMP-6408-TR1G
Broadcom Limited
IC RF AMP VSAT 25GHZ-33GHZ MOD
Need more? Email Us
ECAD model for AMMC-6431-W10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8291 $53.6074
32+ $3.1419 $100.5408
50+ $3.0437 $152.1850
68+ $2.9455 $200.2940
88+ $2.8473 $250.5624
118+ $2.5528 $301.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,352 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention