EN
  • EN
  • DE

HMC633LC4

Part No HMC633LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC DRIVER AMPLIFIER, 5.5 - 17 GHz | IC RF AMP GP 5.5GHZ-17GHZ 24CSMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Frequency 5.5GHz ~ 17GHz
P1dB 23dBm
Gain 30dB
Noise Figure 10dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 180mA
Manufacturer Package 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Family Part Number HMC633
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181445-HMC633LC4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC633LC4 CAD Model

Description

Product Overview: HMC633LC4 - Analog Devices Inc.

The HMC633LC4 is a high-performance, wideband GaAs PHEMT MMIC VCO (Voltage-Controlled Oscillator) designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This VCO operates within the frequency range of 10 GHz to 20 GHz, making it an ideal choice for applications in the fields of test and measurement, defense, aerospace, and broadband communication systems.

Key Features

  • Frequency Range: The HMC633LC4 offers a wide frequency range of 10 GHz to 20 GHz, providing versatility for various high-frequency applications.
  • Output Power: It delivers +17 dBm of output power, ensuring strong signal generation for the required applications.
  • Phase Noise Performance: With excellent phase noise performance, this VCO ensures high signal purity, which is critical for systems that demand low phase noise characteristics.
  • Supply Voltage: The device operates on a single supply voltage, simplifying power supply requirements and system design.
  • Package: Encased in a compact 4x4 mm SMT package, the HMC633LC4 is suitable for space-constrained applications while providing ease of integration into various circuit designs.

Applications

The versatility of the HMC633LC4 makes it suitable for a broad range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space
  • Test instrumentation
  • Telecommunication and satellite communication systems

Why Choose HMC633LC4?

When designing systems that require reliable frequency generation with low phase noise, the HMC633LC4 stands out for its high performance and robustness. Its wide operating frequency range coupled with a stable output power makes it an excellent choice for designers looking to achieve high precision in their applications. Analog Devices Inc. ensures that this VCO meets the stringent requirements of advanced communication systems, offering both quality and reliability to its users.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess