Products specifications

Categories Resistors
Manufacturer Yageo
Packaging Bulk
Status Active
Resistance (Ohms) 150
Tolerance ±5%
Power (Watts) 4W
Composition Wirewound
Features Anti-Arc, Flame Proof, Moisture Resistant, Safety
Temperature Range - Operating -55°C to 350°C
Case / Package Axial
Number of Terminations 2
Win Source Part Number 204379-G1087
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G1087 CAD Model

Description

The Yageo resistor is a high-quality wirewound resistor suitable for a wide range of electronic devices.

  • Power Rating: 4W
  • Resistance: 150 ohms
  • Features: Anti-arc design, flame proof, and moisture resistant
  • Tolerance: ±5%
  • Supply and Demand: Balanced
  • Applications: Audio equipment, power supplies, and more

You May Also Be Interested in

Ohmite
RES 500 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J500E
Ohmite
RES 5M OHM 1% 7.5W AXIAL
Need more? Email Us
ECAD model for MOX93025004FVE
Vishay
RES 1.5M OHM 1W 5% AXIAL
Need more? Email Us
ECAD model for VR68000001504JAC00
Ohmite
RES 3 OHM 5% 5W AXIAL
Need more? Email Us
ECAD model for 95J3R0E
Ohmite
RES 10 OHM 5% 20W TO220
Need more? Email Us
ECAD model for TAH20P10R0JE
Ohmite
RES 0.022 OHM 1% 4W AXIAL
Need more? Email Us
ECAD model for 14AFR022E
Ohmite
RES 82 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 30J82R
Ohmite
RES 680 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 20J680E
Ohmite
RES 50 OHM 5% 10W AXIAL
Need more? Email Us
ECAD model for 20J50RE

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention