Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Bulk
Part Status Obsolete (End Of Life)
Applications CATV
Number of Circuits 1
Current - Supply 160mA
Manufacturer Package SOT-115J
Supplier Device Package SOT115J
Part Number Series BGR269
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808960-BGR269,112
Ultra Librarian 3D Model Ultra Librarian BGR269,112 CAD Model

Description

Introducing the NXP BGR269,112 RF Amplifier

The NXP BGR269,112 is a state-of-the-art RF amplifier designed for a variety of applications demanding high performance and reliability. This compact and efficient amplifier is part of the renowned NXP product line, which is synonymous with quality and innovation in the semiconductor industry.

Key Features:

  • Frequency Range: The BGR269,112 operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • High Gain: With its high gain levels, this amplifier can boost weak signals without significant distortion, ensuring clear and reliable communication.
  • Low Noise Figure: The low noise figure of the BGR269,112 minimizes the amount of additional noise introduced into the signal during amplification, which is critical for maintaining signal integrity.
  • Efficiency: Designed with power efficiency in mind, this RF amplifier helps to reduce overall power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Durability: Built to last, the BGR269,112 is manufactured using high-quality materials that can withstand the rigors of industrial environments and provide consistent performance over time.

Applications:

The versatile NXP BGR269,112 can be utilized in various applications, including but not limited to:

  • Wireless communication systems
  • RFID readers
  • Industrial IoT devices
  • Telecommunication infrastructure
  • Test and measurement equipment

Technical Specifications:

The BGR269,112 comes with detailed technical specifications to help engineers and designers integrate it into their systems effectively. Some of the key specifications include its operating temperature range, input and output impedance, and maximum power output. The amplifier is also RoHS compliant, ensuring it meets environmental standards for hazardous substances.

Reliability and Support:

NXP provides comprehensive technical support for the BGR269,112, including datasheets, application notes, and design resources. Customers can also rely on NXP's global network of distributors and technical support teams for additional assistance during product development and deployment.

Whether you're developing a new wireless system or upgrading an existing one, the NXP BGR269,112 RF amplifier is an excellent choice for ensuring robust and efficient signal amplification.

You May Also Be Interested in

New Japan Radio
LOW VOLTAGE VIDEO AMPLIFIER WITH LPF
Lowest to $1.1306
ECAD model for NJM2575
Texas Instruments
IC AMP TFT-LCD 28HTSSOP / Programmable Gamma-Voltage Generator
Lowest to $4.6467
ECAD model for BUF16821AIPWPRQ1
NXP / Nexperia
CATV amplifier module
Need more? Email Us
ECAD model for CGD914
Texas Instruments
Programmable Gamma-Voltage Generator and VCOM Calibrator with Integrated Two-Bank Memory
Lowest to $6.4959
ECAD model for BUF08821AIPWPRG4
Diodes Incorporated
IC AMP VIDEO DUAL 300MHZ 8-SOIC / Video Amp Dual ±5.25V 8-Pin SOIC T/R
Need more? Email Us
ECAD model for ZXFV204N8TA
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
ECAD model for EL5724IREZ
Maxim Integrated
IC AMP MPLEX AMP 16QSOP / High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers
Lowest to $7.3309
ECAD model for MAX4312EEE
Intersil Corporation
400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block
Need more? Email Us
ECAD model for ISL55036IRTZ
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Need more? Email Us
ECAD model for BH76071FJ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention