EN
  • EN
  • DE

BUF16821AIPWPRQ1

Part No BUF16821AIPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 28HTSSOP / Programmable Gamma-Voltage Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Type Rail-to-Rail
Number of Circuits 18
Current - Supply 12mA
Current - Output / Channel 30mA
Voltage - Supply, Single/Dual (±) 9V ~ 20V
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Part Number Series BUF16821
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806357-BUF16821AIPWPRQ1
Ultra Librarian 3D Model Ultra Librarian BUF16821AIPWPRQ1 CAD Model

Description

Product Overview: BUF16821AIPWPRQ1 from Texas Instruments

The BUF16821AIPWPRQ1 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This product is a programmable gamma-voltage generator and VCOM calibrator tailored for calibrating and adjusting the gamma curve in TFT LCD panels, making it a critical component for display technologies in automotive and industrial applications.

Key Features:

  • Programmable Gamma Buffer: The device includes 10-bit programmable gamma buffers that allow for precise adjustments to the gamma curve, providing excellent control over display contrast and color reproduction.
  • VCOM Calibration: Its VCOM calibration feature ensures that the common voltage level for the LCD is accurately set, optimizing display quality and stability.
  • High Voltage Output: With a wide output voltage range, the BUF16821AIPWPRQ1 is capable of driving the high-voltage levels required by LCD panels.
  • I2C Interface: The integration of an I2C interface facilitates easy programming and control over the device, enabling seamless communication with microcontrollers or processors.
  • EEPROM Memory: Onboard non-volatile EEPROM allows for the storage of gamma and VCOM calibration data, ensuring that settings are preserved even when the power is cycled.
  • Automotive-Qualified: This product meets the stringent requirements of the automotive industry, adhering to the AEC-Q100 standard for reliability and performance in harsh environments.

Applications:

The BUF16821AIPWPRQ1 is ideal for use in a range of display applications, particularly where high reliability and precision are paramount. Its main applications include:

  • Automotive Infotainment Systems
  • Navigation Displays
  • Instrument Clusters
  • Center Stack Displays
  • Industrial Control Panels

Quality and Support:

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the BUF16821AIPWPRQ1, including detailed datasheets, application notes, and design resources to assist engineers in integrating the device into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess