Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1161431-CGD914
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CGD914 CAD Model

Description

The NXP CGD914 is a cutting-edge semiconductor product designed to cater to the demanding needs of modern electronic applications. This highly integrated device is part of NXP's extensive portfolio of semiconductor solutions, known for their reliability, performance, and innovation. The CGD914 is specifically engineered to provide exceptional functionality and efficiency in a wide range of applications.

Key Features

  • High Performance: The CGD914 boasts superior electrical characteristics that ensure high-speed operation and minimal signal distortion, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed with power efficiency in mind, the CGD914 helps reduce the overall power consumption of the system, thereby extending battery life in portable devices.
  • Durability: Manufactured using robust materials and state-of-the-art processes, the CGD914 is built to withstand harsh environments and provide long-term reliability.
  • Compact Design: The device comes in a compact package, allowing for space-saving integration into various electronic assemblies without compromising performance.

Applications

The versatility of the CGD914 makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • High-speed data communication systems
  • Wireless infrastructure
  • RF signal processing
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The CGD914 is equipped with a range of technical specifications designed to meet the stringent requirements of today's electronic devices. Key specifications include:

  • Frequency Range
  • Input/Output Impedance
  • Operating Temperature Range
  • Power Handling Capability
  • Package Type

Quality and Support

NXP is committed to providing high-quality products and comprehensive technical support. The CGD914 is backed by NXP's rigorous testing and quality assurance processes, ensuring that customers receive reliable and consistent performance. Additionally, NXP offers detailed technical documentation and responsive customer service to assist with design-in and troubleshooting.

You May Also Be Interested in

Rohm Semiconductor
Video Drivers with Built-in Low Voltage operation Single Video Switchers
Lowest to $3.7572
ECAD model for BH76330FVM
NXP / Nexperia
CATV amplifier module
Need more? Email Us
ECAD model for CGD914
Maxim Integrated
IC AMP RECEIVER 16SOIC / Ultra-High-Speed, Low-Distortion, Differentialto- Single-Ended Line Receivers with Enable
Lowest to $5.0495
ECAD model for MAX4445ESE
Texas Instruments
IC DIFF VIDEO AMPLIFIER 14-SOIC / Video Amp Single ±8V 14-Pin SOIC Tube
Lowest to $1.9374
ECAD model for UA733CD
Maxim Integrated
Op Amp Triple High Speed Amplifier ±5.5V/5.5V 14-Pin SOIC N / IC AMP CURRENT SENSE 14-SOIC
Need more? Email Us
ECAD model for MAX4188ESD+
Burr-Brown (TI)
18-Channel GAMMA VOLTAGE GENERATOR with Two Programmable VCOM Channels
Need more? Email Us
ECAD model for BUF20820AIDCPRE4
Maxim Integrated
IC AMP MPLEX AMP 16QSOP / High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers
Lowest to $7.3309
ECAD model for MAX4312EEE
Texas Instruments
Programmable Gamma-Voltage Generator and VCOM Calibrator with Integrated Two-Bank Memory
Lowest to $6.4959
ECAD model for BUF08821AIPWPRG4
Intersil
VIDEO AMPLIFIER, 2 CHANNEL
Need more? Email Us
ECAD model for ISL59114IRUZ-T7

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention