EN
  • EN
  • DE

ZXFV204N8TA

Part No ZXFV204N8TA
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DUAL 300MHZ 8-SOIC / Video Amp Dual ±5.25V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 210MHz
SR - Slew Rate 600 V/μs
Operating Supply Current 7.5mA
Output Current per Channel 40mA
Dual Supply Voltage (±) ±4.75 V ~ 5.25 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 800442-ZXFV204N8TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZXFV204
Introduction Date August 06, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZXFV204N8TA CAD Model

Description

Introducing the ZXFV204N8TA: A High-Performance Operational Amplifier from Diodes Incorporated

The ZXFV204N8TA is a cutting-edge operational amplifier (op-amp) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This op-amp is an integral component for a wide range of electronic circuits, offering exceptional performance in signal conditioning, filtering, and amplification applications.

With its advanced design, the ZXFV204N8TA features a low input bias current, high slew rate, and a wide bandwidth, making it an excellent choice for audio processing, sensor interfacing, and active filtering tasks. Its ability to operate at a wide range of power supply voltages, from 2.7V to 5.5V, provides flexibility in various circuit designs and ensures compatibility with both digital and analog systems.

The ZXFV204N8TA comes in a compact SOT-23-8 package, which is ideal for space-constrained applications. Despite its small size, it delivers robust performance with a low noise figure and low harmonic distortion, ensuring clear and accurate signal amplification. This makes it particularly well-suited for high-fidelity audio applications and precision instrumentation where signal integrity is paramount.

One of the key features of the ZXFV204N8TA is its rail-to-rail output capability, which allows the output to swing close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems. This feature is particularly beneficial in portable devices where power efficiency and extended battery life are critical.

Diodes Incorporated has also equipped the ZXFV204N8TA with built-in ESD (Electrostatic Discharge) protection, ensuring the device's longevity and reliability in the face of electrical transients. This additional layer of protection is crucial for maintaining the performance and stability of the op-amp over time, especially in industrial environments where ESD events are more common.

In summary, the ZXFV204N8TA from Diodes Incorporated is a versatile and high-performance operational amplifier that is well-suited for a variety of electronic applications. Its combination of low power consumption, high slew rate, and rail-to-rail output makes it a top choice for designers seeking to optimize their circuitry for both performance and efficiency.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess