EN
  • EN
  • DE

BGA2803,115

Part No BGA2803,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP GPS 0HZ-2.2GHZ 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 2.2GHz
P1dB -8dBm
Gain 23dB
Noise Figure 3.4dB
RF Type General Purpose
Voltage - Supply 2.7V ~ 3.3V
Current - Supply 5.8mA
Test Frequency 2.15GHz
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BGA2803
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 850933-BGA2803,115
Ultra Librarian 3D Model Ultra Librarian BGA2803,115 CAD Model

Description

Product Overview: BGA2803,115

The BGA2803,115 is a high-performance, silicon-based monolithic Microwave Integrated Circuit (MMIC) from NXP Semiconductors, designed for a wide range of RF applications. This versatile amplifier is suitable for use in various signal chain functions, including buffering, amplification, and driving of complex loads. It is a reliable choice for designers looking for a balance between performance and power consumption.

Key Features

  • Frequency Range: The BGA2803,115 operates over a broad frequency range, making it an excellent choice for applications across various frequency bands.
  • Gain: It offers a high gain, which ensures that signal strength is maintained or enhanced when passing through the amplifier.
  • Low Noise Figure: The low noise figure of the BGA2803,115 minimizes additional noise in the signal path, thereby preserving signal integrity.
  • Power Efficiency: With its optimized power consumption, the device is an energy-efficient solution for today’s power-sensitive applications.
  • Package: Enclosed in a small SOT-89 package, the BGA2803,115 is designed for space-constrained applications without compromising on performance.

Applications

The BGA2803,115 is ideal for a variety of applications, including but not limited to:

  • Wireless Communication Systems
  • Global Positioning Systems (GPS)
  • Cable Television (CATV) Networks
  • Satellite Receivers
  • General RF Amplification Tasks

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BGA2803,115 is no exception. It is built to meet high industry standards, ensuring consistent performance and durability across a wide range of environmental conditions.

Conclusion

In summary, the BGA2803,115 from NXP Semiconductors is a robust, versatile, and efficient MMIC amplifier that offers excellent gain and a low noise figure across a broad frequency range. Its compact package and energy-efficient design make it an ideal choice for designers working on RF applications where space and power are at a premium. Whether for wireless communication, GPS, CATV, or general RF amplification, the BGA2803,115 is engineered to deliver reliable and high-quality performance.

You May Also Be Interested in

Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess