Products specifications

Connector Type Insert, Male Pins
Number of Positions 12
Shell Size - Insert M12-12
Mounting Type Through Hole
Termination Solder
Orientation A
Contact Finish - Mating Gold
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Features Board Guide, Insert Only, Requires Shell
Shielding Shielded
Current Rating (Amps) 1.5A
Voltage Rating 30V
Temperature Range - Operating -25°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1615085-1442065
Ultra Librarian 3D Model Ultra Librarian 1442065 CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $8.4583
ECAD model for HR30-6R-6S(71)
TE Connectivity
Circular Connector, 8 Contact(s) / Position Circular Connector
Need more? Email Us
ECAD model for T01-0550-S08
Hirose Electric Co Ltd
CONN RCPT / 2 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for RM15QPS-2SA(76)
ITT Cannon, LLC
CONN RCPT FMALE 56P SILVER CRIMP / 56 Position Circular Connector Receptacle, Female Sockets Crimp
Need more? Email Us
ECAD model for CA3102R36-A66SF80
Hirose Electric Co Ltd
CONN PLUG MALE 6 POS / 6 Position Circular Connector Plug, Male Pins
Need more? Email Us
ECAD model for RM12BPE-6PH
LEMO
CONN PLUG MALE 7POS GOLD CRIMP / 7 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
ECAD model for FFG.1B.307.CYCD62
Hirose Electric Co Ltd
CONN JACK MALE 10P SOLDER CUP / 10 Position Circular Connector Jack, Male Pins Solder Cup
Need more? Email Us
ECAD model for RM15TJD-10P(71)
ITT Cannon, LLC
CONN RCPT FMALE 35POS GOLD SLDR / 35 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
ECAD model for CA20L28-15SBA176
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
ECAD model for 8D5-21W77SN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention