EN
  • EN
  • DE

ERA-33SM+

Part No ERA-33SM+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CELLULAR 0HZ-3GHZ 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 3GHz
P1dB 16.6dBm
Gain 17.3dB
Noise Figure 3.4dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 3.9V ~ 4.6V
Current - Supply 40mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123599-ERA-33SM+
Ultra Librarian 3D Model Ultra Librarian ERA-33SM+ CAD Model

Description

Product Overview

The ERA-33SM+ is a versatile electronic component designed to offer superior performance for a wide range of applications. This component is ideal for integrating into various projects that require precision and reliability.

Features and Benefits

  • High Efficiency: Designed to ensure optimal power management, reducing energy consumption without compromising performance.
  • Compact Design: Its small form factor makes it suitable for applications where space is limited.
  • Durability: Built with high-quality materials to withstand harsh operational conditions.

Applications

  • Telecommunication Systems
  • Industrial Automation
  • Consumer Electronics

Additional Details

Manufactured with attention to detail, the ERA-33SM+ combines advanced technology with a user-friendly interface, making it a preferred choice for engineers looking for reliable performance.

You May Also Be Interested in

Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
NXP / Nexperia
BGU8821
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess