Product Overview: BCW70 - NXP
The BCW70 is a high-quality, small-signal NPN bipolar junction transistor (BJT) from NXP Semiconductors, a leader in the electronic components industry. Designed for general-purpose switching and amplification applications, the BCW70 is a versatile component suitable for a wide array of electronic circuits.
Key Features
- High Current Gain: The BCW70 boasts a high current gain (hFE), making it an excellent choice for applications that require signal amplification.
- Low Voltage Operation: With its low voltage capabilities, the BCW70 is ideal for low-power circuits, contributing to energy efficiency in electronic designs.
- Surface-Mount Package: The transistor comes in a small SOT-23 package, which is perfect for space-constrained applications and allows for high-density mounting on printed circuit boards (PCBs).
- Robust Performance: NXP's commitment to quality ensures that the BCW70 operates reliably over a broad range of temperatures and conditions.
Applications
The BCW70 is suitable for a variety of applications, including but not limited to:
- Audio amplifiers and pre-amplifiers
- Signal processing
- Switching circuits
- Driver stages in hi-fi equipment and telecommunication systems
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
45 V |
| Collector Current (IC) |
100 mA |
| Power Dissipation (PD) |
250 mW |
| Current Gain (hFE) |
125 - 450 (at IC = 2 mA) |
| Package Type |
SOT-23 |
In conclusion, the BCW70 from NXP is a reliable and efficient transistor that offers excellent performance for a range of electronic applications. Its compact form factor, combined with its electrical characteristics, makes it a preferred choice for designers and engineers looking to optimize their circuit designs.