The NXP BAP64-05 is a high-performance silicon PIN diode designed for a multitude of applications ranging from RF switching to attenuator systems. This diode is well-suited for high-frequency operations and is a product of choice for professionals in the RF design and telecommunications industry.
Key Features
- High Voltage Resistance: The BAP64-05 is capable of withstanding high reverse voltages, making it robust for various applications.
- Low Series Resistance: Its low series resistance is beneficial for achieving high isolation and low insertion loss in RF switch applications.
- Fast Switching Speed: With its fast switching capabilities, the BAP64-05 is ideal for high-speed RF and microwave switching applications.
- High Power Handling: It can handle high levels of continuous wave (CW) and peak power, ensuring reliable performance in power-demanding situations.
Applications
The BAP64-05 is versatile and can be used in a variety of applications, including:
- RF Switching circuits
- Attenuators
- Phase shifters
- Limiters
- Mobile communications
Product Specifications
| Parameter |
Value |
| Package |
SOD523 |
| Reverse Voltage |
30 V |
| Forward Current |
100 mA |
| Series Resistance |
1 Ω (typical) |
| Total Capacitance |
0.15 pF (typical at VR = 0) |
Quality and Reliability
NXP is known for its dedication to quality and reliability. The BAP64-05 is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With NXP's reputation for excellence, you can trust the BAP64-05 for your critical RF and microwave applications.