Texas Instruments CC1310 Wireless Microcontroller
The CC1310 from Texas Instruments is a powerful, ultra-low-power wireless microcontroller that is designed to cater to a wide range of applications within the Internet of Things (IoT). This device is part of the SimpleLink™ microcontroller platform, which is renowned for its user-friendliness and flexibility, allowing developers to streamline product development and speed up time to market.
Key Features:
- Sub-1 GHz RF Performance: The CC1310 operates in the sub-1 GHz band, ensuring long-range connectivity and robust performance even in challenging environments.
- Ultra-Low Power Consumption: Its efficient power management enables battery-operated and energy-harvesting technology applications, extending the life of your devices.
- Highly Integrated System-on-Chip (SoC): Integrating a powerful ARM® Cortex®-M3 processor, RF transceiver, and essential peripherals on a single chip, the CC1310 simplifies design and reduces overall system cost.
- Wide Range of Applications: It is ideal for use in a variety of applications such as wireless sensor networks, industrial monitoring, home automation, and smart metering.
Technical Specifications:
- CPU: 32-bit ARM® Cortex®-M3, up to 48 MHz
- Memory: Up to 128KB of in-system programmable flash and up to 20KB of ultra-low leakage SRAM
- Sensitivity: -124 dBm for long-range applications
- Output Power: Up to +14 dBm
- Energy Efficiency: As low as 0.6 µA/MHz in active mode and 0.7 µA in standby
With the CC1310, Texas Instruments provides developers with a versatile and scalable solution that is equipped with a rich set of peripherals, including a full-speed USB controller, analog-to-digital converter (ADC), and serial communication interfaces. The device also supports a wide range of network topologies, including point-to-point, star, and mesh networks.
For those looking to develop secure applications, the CC1310 includes hardware AES-128 encryption and decryption, which can be crucial for protecting sensitive data in wireless transmissions.
Overall, the Texas Instruments CC1310 stands out as an exceptional choice for designers seeking a low-power, high-performance wireless microcontroller for their next IoT project.