EN
  • EN
  • DE

DSD1791

Part No DSD1791
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 24 BIT 192 KHZ SAMPLING ADVANCED SEGMENT AUDIO STEREO DIGITAL TO ANALOG CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1169802-DSD1791
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSD1791 CAD Model

Description

The DSD1791 from Texas Instruments is a top-of-the-line audio digital-to-analog converter (DAC) designed for high-fidelity audio systems. This sophisticated component is engineered to provide audiophile-grade sound quality, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and digital audio applications where pristine sound is paramount.

Key Features

  • High-Performance Audio: With 24-bit resolution and a sampling rate of up to 192 kHz, the DSD1791 delivers detailed and accurate sound reproduction that satisfies the requirements of even the most demanding audio enthusiasts.
  • Advanced Segmented DAC Architecture: The device utilizes an advanced segmented DAC architecture, ensuring low noise and high linearity, resulting in a clear and dynamic audio output.
  • Differential Output: The differential output capability of the DSD1791 minimizes noise and distortion, providing a balanced audio signal that can drive professional audio equipment directly.
  • Flexible Input Interface: It supports a wide range of audio data interfaces, including standard I2S, left-justified, and right-justified formats, making it highly versatile and compatible with various digital audio sources.
  • Integrated Digital Filter: The on-chip digital filter with selectable roll-off characteristics allows for customization of the audio output, ensuring optimal performance for different audio playback scenarios.
  • System Integration: The DSD1791 is designed to integrate seamlessly into audio systems, featuring a user-friendly interface and requiring minimal external components, which simplifies the design and reduces system cost.

Applications

The Texas Instruments DSD1791 is well-suited for a broad range of applications, including:

  • High-end A/V receivers
  • Professional audio workstations
  • CD/DVD players and recorders
  • SACD players
  • Digital mixing consoles
  • Automotive audio systems
  • Other applications requiring high-quality audio playback

With its impressive audio performance, versatile input interface, and ease of integration, the DSD1791 stands out as a superior choice for designers and engineers looking to elevate the audio experience in their products.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1796 $50.8980
12+ $8.3525 $100.2300
19+ $8.0915 $153.7385
26+ $7.8305 $203.5930
34+ $7.5695 $257.3630
45+ $6.7864 $305.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess