EN
  • EN
  • DE

BAS70-06W

Part No BAS70-06W
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Schottky barrier double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151454-BAS70-06W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-06W CAD Model

Description

The BAS70-06W is a high-performance Schottky barrier diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This diode is engineered to offer fast switching capabilities and low forward voltage drop, making it an excellent choice for a wide range of applications that require efficiency and reliability.

Key Features

  • Low Forward Voltage: The BAS70-06W boasts a low forward voltage drop, which enhances the overall efficiency of the circuit in which it is used, reducing power losses during operation.
  • Fast Switching: This diode offers fast switching speeds, which is critical for high-frequency applications and for circuits that demand rapid response times.
  • High Current Capability: With the ability to handle significant current, the BAS70-06W is suitable for various power management tasks, including rectification and freewheeling in power supplies and converters.
  • Surface-Mount Package: The device comes in a small SOT-323 package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.
  • Low Capacitance: The diode features low capacitance, which is beneficial for high-frequency applications as it minimizes signal distortion and improves performance.

Applications

The BAS70-06W is versatile and can be used in a variety of electronic circuits. Its primary applications include:

  • High-speed switching in digital circuits
  • DC-DC converters
  • Power management systems
  • Reverse polarity protection
  • Charge pump circuits
  • Protection circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BAS70-06W is no exception, with rigorous testing and quality control measures in place to ensure that it performs to specifications in a range of environmental conditions.

Whether you are designing a new power supply, optimizing a high-speed signal path, or looking for a reliable component for protection circuits, the BAS70-06W is an excellent choice that combines performance, efficiency, and the trusted reputation of NXP Semiconductors.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0571 $57.9565
2,465+ $0.0469 $115.6085
3,820+ $0.0454 $173.4280
5,265+ $0.0439 $231.1335
6,795+ $0.0425 $288.7875
9,095+ $0.0381 $346.5195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 521,960 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess