EN
  • EN
  • DE

BFG520W

Part No BFG520W
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN 9 GHz wideband transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153185-BFG520W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG520W CAD Model

Description

Product Overview: NXP BFG520W

The BFG520W, a high-performance NPN bipolar transistor from NXP Semiconductors, is designed to meet the needs of contemporary RF front-end applications. This transistor is an ideal choice for mobile communications due to its low noise figure and high gain characteristics. The BFG520W is housed in a compact SOT343 (SC-70) surface-mounted package, which is highly suitable for space-constrained designs.

Key Features

  • Frequency Range: The BFG520W operates efficiently across a broad frequency range, making it versatile for various RF applications.
  • Gain Performance: It offers excellent gain performance, which ensures strong signal amplification with minimal distortion.
  • Low Noise Figure: With a low noise figure, the BFG520W provides clear signal quality, which is crucial for high-fidelity communications systems.
  • High Transition Frequency: The high transition frequency (fT) allows for fast switching speeds and operation at higher frequencies.
  • Power Handling: This transistor can handle a moderate amount of power, making it suitable for both low-power and medium-power applications.

Applications

The NXP BFG520W is designed for a wide range of applications, including but not limited to:

  • General-purpose RF amplifiers
  • Mobile telecommunications
  • Satellite communication systems
  • GPS receivers
  • Low-noise amplifiers in receiver circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFG520W is no exception. This product is manufactured using state-of-the-art processes, ensuring consistent performance and longevity. It is designed to meet the rigorous demands of the electronics industry, providing designers with a reliable component for their RF circuitry.

Conclusion

In conclusion, the BFG520W from NXP Semiconductors is a versatile, high-performance NPN bipolar transistor that is well-suited for a variety of RF applications. Its low noise figure, high gain, and broad frequency range make it an excellent choice for designers looking to enhance their communication systems. The compact package and high-quality manufacturing ensure that this component will be a valuable addition to any RF design project.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess