EN
  • EN
  • DE

BAP50-05W,115

Part No BAP50-05W,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN GP 50V 50MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.5pF @ 5V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Max) 240mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOT-323-3
Win Source Part Number 114604-BAP50-05W,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP50-05W,115 CAD Model

Description

The BAP50-05W,115 is a high-performance, silicon PIN diode designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This diode is specifically engineered for RF switching and attenuator applications where high linearity and low resistance are required during operation. With its exceptional characteristics, the BAP50-05W,115 is an ideal choice for a wide range of applications in wireless communication systems, including mobile phones, base stations, and other RF communication devices.

Key Features

  • Frequency Range: The BAP50-05W,115 operates efficiently across a broad frequency range, making it versatile for various RF applications.
  • Low Series Resistance: Its low series resistance ensures minimal signal loss, contributing to the overall efficiency of the RF circuit in which it is used.
  • High Linearity: The diode provides excellent linearity, which is crucial for maintaining signal integrity in applications such as RF switching and attenuation.
  • Small Package: Packaged in a small SOD-323 (SC-76) surface-mount package, the BAP50-05W,115 is suitable for space-constrained designs.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it a responsible choice for environmentally conscious manufacturers.

Applications

The BAP50-05W,115 is designed for a variety of RF applications, including:

  • RF Switching Circuits
  • Variable RF Attenuators
  • Mobile Communication Devices
  • Wireless Infrastructure
  • High-Frequency Signal Processing

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BAP50-05W,115 is produced using state-of-the-art manufacturing techniques and rigorous testing protocols to ensure it meets the stringent requirements of the most demanding RF applications.

Ordering Information

To place an order or request samples of the BAP50-05W,115, customers can contact NXP Semiconductors or their authorized distributors. Detailed product specifications and support documentation are available on the NXP website to assist with product integration and to ensure a smooth design-in process.

You May Also Be Interested in

Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0109 $63.0981
21+ $5.7531 $120.8151
32+ $5.5729 $178.3328
43+ $5.3927 $231.8861
56+ $5.2137 $291.9672
75+ $4.6743 $350.5725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess