EN
  • EN
  • DE

LA1837M-TLM

Part No LA1837M-TLM
Manufacturer ON Semiconductor
Catalog RF Receivers
Description IC FM IF SYSTEM TUNER MFP30SDJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Current - Receiving 44mA
Supply Voltage - Operating 7 V to 11 V
Temperature Range - Operating -20°C to 70°C
Case / Package MFP30SD
Win Source Part Number 070647-LA1837M-TLM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1837M-TLM CAD Model

Description

ON Semiconductor LA1837M-TLM Overview

The LA1837M-TLM is a high-performance integrated circuit (IC) from ON Semiconductor, specifically designed for the robust demands of modern automotive and industrial applications. This versatile IC is engineered to deliver exceptional reliability and efficiency, making it an ideal choice for a wide range of electronic systems.

Key Features

  • High Integration: The LA1837M-TLM incorporates multiple functions into a single chip, which minimizes the need for additional components and simplifies circuit design.
  • Durability: Built to withstand harsh conditions, this IC maintains its performance across a wide temperature range and is resistant to the vibrations and shocks commonly encountered in automotive environments.
  • Energy Efficiency: With its focus on low power consumption, the LA1837M-TLM helps to extend the life of battery-powered devices and contributes to energy savings in electronic systems.
  • Compact Footprint: The small form factor of the IC makes it suitable for space-constrained applications, allowing designers to create more compact and streamlined electronic products.

Applications

The versatility of the LA1837M-TLM allows it to be used in a variety of applications, including but not limited to:

  • Automotive electronics such as engine control units, infotainment systems, and advanced driver-assistance systems (ADAS)
  • Industrial automation systems where precision and reliability are paramount
  • Consumer electronics that require high integration and efficiency

Technical Specifications

The LA1837M-TLM is designed with technical specifications that ensure it meets the rigorous demands of its intended applications:

  • Operating Temperature Range: Designed to operate effectively across a broad temperature spectrum
  • Package Type: Available in a package that is optimized for ease of integration into various circuit designs
  • Quality and Reliability: Manufactured to ON Semiconductor's high-quality standards, ensuring long-term reliability

Conclusion

With its combination of integration, durability, energy efficiency, and compact size, the LA1837M-TLM from ON Semiconductor represents a comprehensive solution for designers looking to enhance the performance and reliability of their automotive and industrial electronic systems. Its robust design and versatile application scope make it a valuable component in the advancement of modern electronics.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess