The NXP BAP50-04 is a high-performance silicon PIN diode designed for a multitude of applications that require fast switching and low resistance. This versatile component is a crucial building block in RF design and is widely utilized in the telecommunications industry, among others.
Key Features
- High-Speed Switching: The BAP50-04 boasts rapid switching capabilities, making it an ideal choice for high-frequency applications.
- Low Series Resistance: With its low series resistance, this diode ensures minimal signal loss, thus maintaining signal integrity across various frequencies.
- Low Capacitance: The device has a low junction capacitance which is beneficial for maintaining high bandwidth in circuits.
- High Power Handling: It is capable of handling high power levels, which is essential for applications that require robust performance under demanding conditions.
Applications
The BAP50-04 is suitable for a wide range of applications, including but not limited to:
- High-frequency and high-power RF switching
- Antenna switching
- Attenuators
- Phase shifters
- Limiters
Product Specifications
The BAP50-04 is engineered to meet rigorous standards, offering a combination of features that ensure performance and reliability:
Parameter
Value
Package
SOD-523
Configuration
Single
Reverse Voltage
30 V
Forward Current (Max)
100 mA
Junction Capacitance
0.15 pF at 1 MHz
Series Resistance
1 Ω at 100 MHz
Quality and Reliability
NXP is known for its commitment to quality, and the BAP50-04 is no exception. It is manufactured to the highest quality standards, ensuring consistent performance and reliability in even the most demanding environments.