EN
  • EN
  • DE

DRV591VFPRG4

Part No DRV591VFPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description 3-A HIGH-EFFICIENCY PWM POWER DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Thermoelectric Cooler
Operating Supply Voltage 2.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP Exposed Pad
Manufacturer Package 32-HLQFP (7x7)
Win Source Part Number 1168569-DRV591VFPRG4
Manufacturer Homepage www.ti.com
Family Name DRV591
Introduction Date December 11, 2006
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV591VFPRG4 CAD Model

Description

The DRV591VFPRG4 is a high-performance, audio power amplifier designed by Texas Instruments for premium audio applications. This component is part of TI's extensive range of audio devices known for their quality, durability, and performance. The DRV591VFPRG4 is specifically engineered to deliver exceptional sound quality with high efficiency, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and automotive audio applications.

Key Features:

  • High Output Power: Capable of delivering robust power output, this amplifier ensures loud and clear sound reproduction, suitable for a wide range of audio tasks.
  • Low Distortion: The device is designed to have low harmonic distortion and noise, providing a clean and precise audio signal for high-fidelity sound.
  • Thermal Protection: Integrated thermal protection circuits prevent damage from overheating, ensuring reliability and longevity of the amplifier.
  • Advanced Modulation Schemes: The DRV591VFPRG4 supports various modulation schemes to optimize performance for different audio signals and power levels.
  • Flexible Power Supply: The device can operate across a wide range of power supply voltages, accommodating different system power requirements.

Applications:

The versatile nature of the DRV591VFPRG4 makes it suitable for a variety of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Active Speakers and Subwoofers
  • High-end Audio Decoders

With its high-quality audio performance and robust design, the DRV591VFPRG4 from Texas Instruments stands out as a top choice for audio professionals and enthusiasts alike. Whether you're designing a state-of-the-art home theater or upgrading an automotive sound system, this audio power amplifier is built to deliver exceptional sound quality and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess