EN
  • EN
  • DE

ATA6622C

Part No ATA6622C
Manufacturer Atmel
Catalog END - OF - LIFE
Description Typically 10 μA Supply Current During Sleep Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149065-ATA6622C
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6622C CAD Model

Description

The ATA6622C is a high-speed CAN (Controller Area Network) transceiver from Atmel, specifically designed for automotive applications. This device facilitates communication between nodes in a CAN network, adhering to industry standards and ensuring robust data transmission in harsh automotive environments. It is part of Atmel's family of CAN transceivers that aims to provide reliable and efficient solutions for in-vehicle networking.

Applications:

  • Automotive body control modules
  • Powertrain control systems
  • In-vehicle networking
  • Industrial automation systems
  • Diagnostic tools for CAN bus systems

Features:

  • High-speed CAN transceiver compliant with ISO 11898-2
  • Data transmission rate up to 1 Mbit/s
  • Low electromagnetic emission (EME) and high electromagnetic immunity (EMI)
  • Optimized for 12V and 24V systems
  • Integrated termination resistor option
  • Overtemperature protection
  • Short circuit protection to GND and VCC
  • Low power consumption in sleep mode
  • Wake-up capability via CAN bus

Benefits:

  • Ensures reliable communication in automotive networks
  • Reduces electromagnetic interference
  • Simplifies system design with integrated features
  • Protects against overtemperature and short circuits, increasing system reliability
  • Minimizes power consumption, contributing to energy efficiency
  • Enables remote wake-up functionality

Additional Details:

The ATA6622C operates within a wide supply voltage range, typically from 4.5V to 5.5V, making it suitable for various automotive power systems. Its robust design includes protection mechanisms against common automotive electrical issues, such as transient voltages and reverse polarity. The integrated termination resistor, when enabled, reduces the need for external components, further simplifying the design process. The transceiver's low power consumption in sleep mode is particularly beneficial in applications where battery life is critical. It is typically available in SOIC and leadless packages for ease of integration into different board layouts. The device's compliance with industry standards ensures interoperability with other CAN devices, facilitating seamless integration into existing CAN networks. Due to its EOL status, this device may be difficult to source.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7436 $58.4616
15+ $7.9949 $119.9235
23+ $7.7454 $178.1442
31+ $7.4948 $232.3388
40+ $7.2453 $289.8120
54+ $6.4957 $350.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess