Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 12 b
Features Output Switch, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2°C)
Test Condition -25°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1270783-TMP124AIDG4
Manufacturer Homepage www.ti.com
Family Name TMP124
Introduction Date February 01, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP124AIDG4 CAD Model

Description

Introducing the TMP124AIDG4 Temperature Sensor from Texas Instruments

The TMP124AIDG4 is a state-of-the-art temperature sensor designed and manufactured by Texas Instruments, renowned for their precision and reliability in electronics components. This sensor is part of the TMP family, which is known for its high accuracy and low power consumption, making it an ideal choice for a variety of applications.

Key Features

  • High Precision: The TMP124AIDG4 offers excellent accuracy, with a typical error of ±0.5°C without calibration over a temperature range of -40°C to +125°C. This level of precision ensures that it can be used in applications where temperature control is critical.
  • Digital Output: It features a digital output that provides temperature readings in a 16-bit resolution, which facilitates easy interfacing with most microcontrollers and digital systems without the need for analog to digital conversion.
  • Low Power Consumption: Designed for energy efficiency, the TMP124AIDG4 operates with very low power consumption, making it suitable for battery-powered applications or energy-sensitive systems.
  • Wide Operating Voltage: The device supports a wide range of supply voltages from 2.7V to 5.5V, providing flexibility in various system designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Small Form Factor: Housed in a compact VSSOP-8 package, the TMP124AIDG4 is perfect for space-constrained applications, allowing for temperature monitoring in tight spots without sacrificing performance.
  • Robust Design: The sensor is designed to operate under harsh conditions and is rated for an extended temperature range, making it reliable for industrial and automotive applications.

Applications

The TMP124AIDG4 is versatile and can be utilized in various domains, including:

  • Telecommunications
  • Computing systems
  • Consumer electronics
  • Industrial equipment
  • Environmental monitoring systems
  • Automotive systems

With its combination of precision, low power, and small size, the TMP124AIDG4 from Texas Instruments is the go-to temperature sensor for engineers and designers looking to incorporate reliable temperature monitoring into their systems. Whether it's for process control, system monitoring, or safety measures, this sensor delivers the performance and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
Digital Temperature Sensor with SensorPath™ Bus in MSOP8 Package | SENSOR DIGITAL -20C-125C 8VSSOP
Lowest to $11.6439
ECAD model for LM95010CIMM
ON Semiconductor
Dual Channel Temperature Sensor and Over Temperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $2.2870
ECAD model for ADT7481ARMZ-1
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8228
ECAD model for LM89-1CIMMX
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $0.4340
ECAD model for TMP175AID
Fairchild/ON Semiconductor
Ultra-Low-Power Analog Temperature Sensor
Need more? Email Us
ECAD model for FM20S3X
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $14.3520
ECAD model for LM34CAH
Texas Instruments
LMT86/LMT86-Q1 SC70, Analog Temperature Sensors with Class-AB Output
Lowest to $0.4019
ECAD model for LMT86DCKR
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-55C 16SOIC
Lowest to $47.3654
ECAD model for AD7417BR
Texas Instruments
1.5°C Accurate Programmable Digital Temperature Sensors with SPI Interface
Lowest to $4.1394
ECAD model for TMP124AIDG4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1394 $53.8122
30+ $3.3964 $101.8920
46+ $3.2903 $151.3538
63+ $3.1842 $200.6046
82+ $3.0780 $252.3960
109+ $2.7596 $300.7964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 111 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention