Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr NXP
Series UMW
Package Tape & Reel
Product Status Active
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 5.3A (Ta)
Rds On (Max) @ Id, Vgs 41mOhm @ 5.3A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 12nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 504pF @ 15V
Power - Max 2W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number APM49
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 57508-APM4953
Ultra Librarian 3D Model Ultra Librarian APM4953 CAD Model

Description

The APM4953 is a cutting-edge semiconductor product from NXP Semiconductors, a leading technology company renowned for its innovative contributions to the field of electronics. This product is a dual P-channel enhancement mode Field Effect Transistor (FET) designed for power management applications that require high efficiency and reliability.

Key Features

  • Low On-Resistance: The APM4953 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching operations, this MOSFET enables faster performance in a variety of applications, from power supplies to motor controls.
  • Dual P-Channel: As a dual P-channel device, the APM4953 allows for compact circuit designs by integrating two transistors in one package, saving space and simplifying the design process.
  • Advanced Packaging: Encased in a small, lead-free package, the APM4953 is not only environmentally friendly but also suitable for space-constrained applications.

Applications

The versatility of the APM4953 makes it ideal for a broad range of applications, including but not limited to:

  • Power management modules
  • Battery-powered devices
  • DC/DC converters
  • Load switches
  • Portable electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The APM4953 is no exception, with rigorous testing and quality control measures in place to ensure it performs to the expectations of the most demanding applications.

Environmental Compliance

In alignment with global environmental standards, the APM4953 is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a variety of markets worldwide.

Whether you are designing power management systems, looking to enhance the efficiency of your electronic devices, or aiming to reduce the environmental impact of your products, the APM4953 from NXP Semiconductors is an excellent choice that combines performance, efficiency, and environmental responsibility.

You May Also Be Interested in

ON Semiconductor
Dual N-Channel PowerTrench® MOSFET Q1: 30 V, 12 A, 9.0 mΩ Q2: 30 V, 16 A, 6.4 mΩ | MOSFET 2N-CH 30V 12A/16A PWR33
Lowest to $2.5031
ECAD model for FDMC7208S
Infineon Technologies
Power MOSFET(Vdss=+-30V) | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.3942
ECAD model for IRF9952
STMicroelectronics
Automotive-grade dual N-channel 100 V | MOSFET 2N-CH 100V 20A 5X6
Lowest to $2.2160
ECAD model for STL8DN10LF3
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.4670
ECAD model for MCACD20N10Y-TP
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4890
ECAD model for DMN2014LHAB-13
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $1.1696
ECAD model for IRF7389PBF
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Need more? Email Us
ECAD model for IRF7307PBF
ON Semiconductor
Dual N-Channel 2.5V Specified PowerTrench MOSFET | MOSFET 2N-CH 20V 6A 8-TSSOP
Lowest to $0.3636
ECAD model for FDW2501N
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.7277
ECAD model for NVMFD5C478NT1G

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0543 $50.2275
2,250+ $0.0445 $100.1250
3,485+ $0.0431 $150.2035
4,785+ $0.0418 $200.0130
6,190+ $0.0404 $250.0760
8,290+ $0.0362 $300.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 925 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention