EN
  • EN
  • DE

STL8DN10LF3

Part No STL8DN10LF3
Manufacturer STMicroelectronics
Catalog FETs - Arrays
Description Automotive-grade dual N-channel 100 V | MOSFET 2N-CH 100V 20A 5X6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 20A
Rds On (Maximum) at Id, Vgs 35mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 20.5nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 970pF at 25V
Maximum Power 70W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerFlat (5x6)
Family Part Number ST*8DN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261340-STL8DN10LF3
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STL8DN10LF3 CAD Model

Description

STL8DN10LF3 - N-Channel MOSFET by STMicroelectronics

The STL8DN10LF3 is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This power MOSFET is engineered to meet the demanding requirements of modern electronic circuits, providing efficient power management and switching with low on-state resistance.

With its advanced STripFET™ III technology, the STL8DN10LF3 offers one of the best-in-class on-resistance versus gate charge trade-offs, making it an ideal choice for applications that require high efficiency and power density. This technology ensures that the device operates with reduced conduction losses, enhancing overall system efficiency.

The STL8DN10LF3 comes in a compact and robust PowerFLAT™ 5x6 package, which is designed to minimize the footprint on the PCB and optimize thermal performance. The package is highly suitable for space-constrained applications while providing excellent power dissipation capabilities.

Key Features:

  • Drain-source voltage (V<sub>DS): 100 V, which allows it to be used in higher voltage applications.
  • Continuous drain current (I<sub>D): 80 A, providing high current handling capability for heavy-duty operations.
  • Low threshold voltage (V<sub>GS(th)): This ensures that the MOSFET can be driven at lower gate voltages, reducing the power required to switch the device on and off.
  • Low gate charge (Q<sub>g): This feature contributes to faster switching speeds and reduced switching losses, ideal for high-frequency applications.
  • Ultra-low on-resistance (R<sub>DS(on)): Minimizes conduction losses and improves efficiency, especially important in power-saving modes.

Applications:

The STL8DN10LF3 is suitable for a wide range of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Computing and server power supplies
  • Automotive applications and high-performance power management systems

In summary, the STL8DN10LF3 N-Channel MOSFET by STMicroelectronics stands out for its high efficiency, robustness, and versatility, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2702 $52.2146
54+ $1.8627 $100.5858
84+ $1.8045 $151.5780
115+ $1.7463 $200.8245
149+ $1.6881 $251.5269
199+ $1.5135 $301.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess