EN
  • EN
  • DE

74LVT2952D

Part No 74LVT2952D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V LVT octal registered transceiver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133209-74LVT2952D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT2952D CAD Model

Description

Product Overview: 74LVT2952D by NXP Semiconductors

The 74LVT2952D from NXP Semiconductors is a high-performance, low-voltage, bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the LVT family, known for its capability to operate at lower voltages with reduced power consumption while maintaining compatibility with standard 5V TTL logic levels. It is well-suited for use in applications that require efficient data transfer between systems or components, such as computers, communication devices, and embedded systems.

Key Features

  • Low-Voltage Operation: The 74LVT2952D operates at a nominal voltage of 3.3V, making it ideal for battery-operated and portable devices where power efficiency is crucial.
  • High-Speed Data Transfer: It offers high-speed data transfer capabilities, ensuring quick and reliable communication between connected devices.
  • 5V Tolerant Inputs and Outputs: Inputs and outputs are tolerant to 5V, allowing the device to interface with 5V systems without the need for additional level shifting components.
  • Bus Hold Function: The integrated bus hold function prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Multiple Package Options: Available in a standard SOIC package, the 74LVT2952D is suitable for surface mount technology (SMT) and offers flexibility in PCB design.
  • Industrial Operating Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in various environmental conditions.

Applications

The 74LVT2952D is versatile and can be used in a wide range of applications. Its primary use cases include:

  • Data communication in servers and networking equipment
  • Interface conversion in multi-voltage systems
  • Signal bridging between different logic domains
  • Bus isolation and buffering in complex digital systems

Technical Specifications

The device features two sets of eight bidirectional data lines, allowing for dual-direction data flow. It is equipped with direction control and output enable pins for flexible control of data transmission. The 74LVT2952D also meets the JEDEC standard for low-voltage TTL devices, ensuring compatibility with a wide range of TTL logic families.

In summary, the 74LVT2952D from NXP Semiconductors is a robust, low-voltage transceiver that provides a reliable solution for high-speed data transfer in a multitude of electronic systems. Its power efficiency, 5V tolerance, and industrial temperature range make it a versatile choice for designers looking to optimize their data bus communications.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9746 $59.8984
10+ $12.2869 $122.8690
15+ $11.9023 $178.5345
21+ $11.5188 $241.8948
26+ $11.1354 $289.5204
35+ $9.9827 $349.3945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess