EN
  • EN
  • DE

74LVT240D

Part No 74LVT240D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description ABT octal inverting buffer 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133182-74LVT240D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT240D CAD Model

Description

NXP 74LVT240D Octal Inverting Buffer/Line Driver

The NXP 74LVT240D is a high-performance, octal inverting buffer and line driver designed to meet the needs of high-speed signal propagation while maintaining the integrity of the signal. This integrated circuit is part of the LVT family, which stands for Low-Voltage BiCMOS Technology. It is specifically engineered to operate at a lower voltage range, which not only reduces power consumption but also minimizes the risk of damage to connected devices due to high voltage levels.

The 74LVT240D features eight inverting buffers with 3-state outputs, which can be used to drive lines or buffer memory address registers. The 3-state outputs ensure that multiple devices can share a common bus without interference, as the outputs can be effectively disconnected from the circuit when not in use. This capability is particularly useful in bus-oriented systems where multiple peripherals need to communicate over the same channel.

One of the key attributes of this product is its compatibility with 5V I/O systems, despite operating at a lower voltage. This makes it an ideal choice for interfacing with legacy systems while benefiting from the advantages of low-voltage operation. The 74LVT240D operates at a supply voltage range of 2.7V to 3.6V, which is typical for modern low-voltage applications.

The device is housed in a slim SO20 package, making it compact and suitable for space-constrained applications. The NXP 74LVT240D also boasts a wide operating temperature range, ensuring reliability and stable performance across various environmental conditions.

With its fast propagation delay and output transition times, the 74LVT240D is well-suited for applications requiring high-speed data transfer, such as computing, networking, and telecommunications equipment. Its low power dissipation and high noise immunity further enhance its performance in these demanding applications.

In summary, the NXP 74LVT240D is a versatile, efficient, and reliable solution for systems requiring high-speed, low-voltage octal inverting buffers and line drivers. Its compatibility with higher voltage I/O systems and its bus-friendly architecture make it an excellent choice for designers looking to optimize their digital systems for speed and power efficiency.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6583 $52.6640
190+ $0.5402 $102.6380
290+ $0.5233 $151.7570
395+ $0.5064 $200.0280
515+ $0.4896 $252.1440
685+ $0.4389 $300.6465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,085 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess