Products specifications Report Issue?

Reference Date Code 1343+
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 713064-2SB1214-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1214-TL-E CAD Model

Description

Product Overview: 2SB1214-TL-E by ON Semiconductor

The 2SB1214-TL-E is a PNP bipolar transistor manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-quality electronic component is designed for general-purpose amplifier and switching applications. It is a versatile transistor that can be used in a wide range of electronic circuits, offering reliable performance and efficiency.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: Comes in a compact SOT-428 (SC-62) package, which is suitable for surface-mounted design, allowing for efficient use of PCB space.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding up to -50V, providing a good range of operation for various applications.
  • Collector Current (Ic): Supports a continuous collector current of up to -1A, making it suitable for moderate power handling requirements.
  • Power Dissipation: Features a power dissipation rating of 1W, ensuring it can handle a reasonable amount of power without overheating.
  • DC Current Gain (hFE): Offers a high DC current gain, with a minimum hFE of 100, which is beneficial for amplification purposes.
  • Operating and Storage Temperature: It has an operating temperature range of -55°C to +150°C and a storage temperature range of -55°C to +150°C, ensuring stability across a wide range of environmental conditions.

Applications

The 2SB1214-TL-E transistor is suitable for a variety of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power management
  • Switching regulators
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SB1214-TL-E transistor is built to meet rigorous industry standards, ensuring long-term reliability and performance. Its robust construction makes it suitable for commercial and industrial applications where consistency and durability are essential.

Environmental Compliance

The 2SB1214-TL-E is designed with environmental consciousness in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, making it a preferred choice for eco-friendly and sustainable electronic designs.

With its combination of performance, versatility, and reliability, the 2SB1214-TL-E from ON Semiconductor is an excellent choice for designers looking to optimize their electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
Rohm Semiconductor
MEDIUM POWER TRANSISTER
Need more? Email Us
ECAD model for 2SD2478
ON Semiconductor
8-Bit Serial-In, Parallel-Out Shift Register | IC SHIFT REGISTER 8BIT 14TSSOP
Lowest to $1.0557
ECAD model for 74VHC164MTC
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
Analog Devices Inc.
Quad Precision, Low Cost, High Speed, BiFET Op Amp
Need more? Email Us
ECAD model for AD713TQ
IDT, Integrated Device Technology Inc
56-pin CK505 for Desktop P4™ Systems | IC PC MAIN CLOCK CK505 48VFQPN
Lowest to $7.1471
ECAD model for 9LP505-2HGLF
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER | IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74ALVCH162245PAG
Anpec
Low Voltage Adjustable Precision Shunt Regulator
Lowest to $0.4708
ECAD model for APL431L
Analog Devices Inc.
LC2MOS Complete, 12-Bit, 100 kHz, Sampling ADCs | IC ADC 12BIT SAR 28PLCC
Need more? Email Us
ECAD model for AD7875KP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2122 $56.2330
645+ $0.1742 $112.3590
1,000+ $0.1688 $168.8000
1,375+ $0.1633 $224.5375
1,775+ $0.1579 $280.2725
2,375+ $0.1416 $336.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,400 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention