Products specifications Report Issue?

Reference Date Code 0920+
Reference case TSSOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716663-TJA1082TT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1082TT CAD Model

Description

Product Overview: TJA1082TT from NXP

The TJA1082TT is a high-performance automotive transceiver from NXP Semiconductors, designed to facilitate reliable communication in vehicle networks. As part of the FlexRay family, this product is engineered to support the stringent demands of high-speed data communication in modern automobiles, offering a robust and flexible solution for in-vehicle networking.

Key Features

  • FlexRay Protocol Compliance: Fully compliant with the FlexRay communication protocol, the TJA1082TT ensures seamless integration into FlexRay networks, providing high data rates of up to 10 Mbps for efficient and rapid data transfer.
  • Low Power Mode: Equipped with a low-power mode, the device minimizes energy consumption when the network is inactive, contributing to the overall energy efficiency of the vehicle's electronic systems.
  • Bus Guardian Functionality: The transceiver includes built-in bus guardian capabilities, enhancing network security and preventing system failures due to communication errors or faulty nodes.
  • High Electromagnetic Compatibility (EMC): Designed with a focus on EMC performance, the TJA1082TT offers excellent immunity to electromagnetic interference, ensuring reliable operation in the electromagnetically complex environment of modern vehicles.

Applications

The TJA1082TT transceiver is ideal for use in a variety of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and engine management systems
  • Chassis and safety systems
  • Infotainment and telematics

Technical Specifications

The TJA1082TT boasts a robust set of technical specifications that make it a top choice for automotive network designers:

  • Voltage Range: 6V to 27V
  • Temperature Range: -40°C to +125°C
  • Package: Leadless HVSON14

Reliability and Quality

As with all NXP products, the TJA1082TT is manufactured to the highest quality standards, ensuring reliability and longevity in the demanding automotive environment. It is AEC-Q100 qualified, which is a standard requirement for automotive electronic components, guaranteeing performance under extreme conditions.

You May Also Be Interested in

Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Analog Devices Inc.
High Accuracy, Ultralow I Low Dropout Regulator
Lowest to $2.7400
ECAD model for ADP3338AKCZ-2.85R7
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6277 $50.6493
22+ $4.6176 $101.5872
34+ $4.4733 $152.0922
47+ $4.3290 $203.4630
60+ $4.1847 $251.0820
80+ $3.7518 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,988 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention