EN
  • EN
  • DE

TLZ30D

Part No TLZ30D
Manufacturer Vishay
Catalog Electronic Wholesale
Description Z-Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1270650-TLZ30D
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLZ30D CAD Model

Description

The TLZ30D is a Zener diode manufactured by Vishay. These diodes are engineered to maintain a consistent voltage across their terminals when the reverse voltage reaches the Zener voltage. This characteristic is essential for voltage regulation, voltage referencing, surge suppression, and clipping applications.

Applications

  • Voltage Regulation: Maintains a stable voltage in electronic circuits.
  • Voltage Reference: Provides a precise voltage reference point in electronic devices.
  • Surge Protection: Shields components from damaging voltage spikes.
  • Clipping Circuits: Limits the voltage to a specific threshold, preventing damage.
  • Overvoltage Protection: Protects circuits from excessive voltage conditions.

Features

  • Zener Diode: Operates in the reverse breakdown mode to sustain a constant voltage.
  • Accurate Zener Voltage: Offers a precise and reliable Zener voltage.
  • Minimal Reverse Leakage: Ensures low current leakage in the reverse direction.
  • High Surge Capacity: Designed to withstand significant surge currents without failure.
  • Compact Packaging: Comes in a small form factor suitable for compact designs.

Benefits

  • Voltage Stabilization: Provides stable voltage for sensitive electronic components.
  • Circuit Safeguarding: Defends circuits against voltage surges and overvoltage.
  • Enhanced Reliability: Increases the overall reliability of electronic systems.
  • Simplified Design: Simplifies the implementation of voltage regulation and protection mechanisms.
  • Space-Efficient: Small size allows for high-density circuit designs.

Additional Details

The TLZ30D is characterized by a Zener voltage of approximately 30V. This value may vary slightly, adhering to a specific tolerance. Commonly available in surface-mount packages such as SOD-323 or similar, it is designed for efficient board assembly. Its operational temperature range typically spans from -55°C to +150°C. Selection of a Zener diode like the TLZ30D should consider Zener voltage, power dissipation, and surge current handling to suit specific application demands. Low reverse leakage current contributes to efficient circuit operation.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Lowest to $50.4238
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Lowest to $2.5606
Texas Instruments
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7450 $59.6000
190+ $0.6110 $116.0900
295+ $0.5914 $174.4630
405+ $0.5729 $232.0245
525+ $0.5532 $290.4300
700+ $0.4967 $347.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess