EN
  • EN
  • DE

74LVC86APW

Part No 74LVC86APW
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description XOR GATE, LVC/LCX/Z SERIES, 4-FU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series 74LVC
Package Bulk
Product Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.2V ~ 3.6V
Current - Quiescent (Max) 40 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.12V ~ 0.8V
Input Logic Level - High 1.08V ~ 2V
Max Propagation Delay @ V, Max CL 5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC86
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 550352-74LVC86APW
Ultra Librarian 3D Model Ultra Librarian 74LVC86APW CAD Model

Description

Overview of NXP's 74LVC86APW Quadruple 2-Input Exclusive-OR Gate

The 74LVC86APW is a high-performance, low-voltage CMOS device from NXP Semiconductors, designed to deliver the functionality of the classical exclusive-OR gate with the added benefits of modern CMOS technology. This integrated circuit is part of the 74LVC family, which is renowned for its low power consumption and high-speed operation. The device is particularly suitable for use in battery-powered systems, portable devices, and other applications where power efficiency is a critical concern.

Key Features

  • Logic Type: The 74LVC86APW is a quadruple 2-input exclusive-OR gate, providing four independent XOR gates in a single package.
  • Operating Voltage: It operates over a wide voltage range of 1.2V to 3.6V, enabling compatibility with various logic levels and providing interface capabilities with systems operating at different voltages.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, this device ensures high-speed operation, making it ideal for high-frequency signal processing and fast switching applications.
  • Power Consumption: The 74LVC86APW boasts extremely low static and dynamic power consumption, contributing to the overall power efficiency of the systems it is integrated into.
  • Drive Capability: It has the capability to drive 50 ohm transmission lines at 3.3V, which is a testament to its robust output drive strength.
  • Package: The device is available in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.
  • Compatibility: It is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing designs that utilize TTL logic.

Applications

The 74LVC86APW is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Function generators
  • Parity generators and checkers
  • Networking equipment
  • Signal processing
  • Computer systems

With its combination of high-speed performance, low power consumption, and wide operating voltage range, the 74LVC86APW from NXP is an excellent choice for designers looking to implement efficient and reliable XOR logic functions in their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1738 $50.4020
705+ $0.1427 $100.6035
1,090+ $0.1382 $150.6380
1,500+ $0.1337 $200.5500
1,935+ $0.1293 $250.1955
2,590+ $0.1159 $300.1810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,438 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess