EN
  • EN
  • DE

LTC1411CG#PBF

Part No LTC1411CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 2.5MSPS 36SSOP / 1-Channel Single ADC SAR 2.5Msps 14-bit Parallel 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 781924-LTC1411CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1411
Introduction Date March 14, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1411CG#PBF CAD Model

Description

The LTC1411CG#PBF is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This ADC is capable of converting analog signals to digital data at a rapid rate, making it an ideal choice for applications requiring high-speed data acquisition, such as medical imaging, test equipment, and communication systems.

Key Features

  • Precision: With its 14-bit resolution, the LTC1411CG#PBF offers precise digital representation of analog signals, ensuring accurate measurements and data integrity.
  • High Speed: The device features a sampling rate of up to 1.25Msps (Mega samples per second), allowing it to handle fast-changing signals and high-bandwidth inputs.
  • Low Power Consumption: Designed for efficiency, this ADC operates with a low power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Flexible Input Range: The LTC1411CG#PBF can accommodate a variety of input ranges, providing versatility for different signal amplitudes and ensuring compatibility with a wide array of sensors and input sources.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power design requirements for the system in which it is integrated.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance across diverse operating conditions.

Package and Quality

The LTC1411CG#PBF comes in a compact 28-lead SSOP package, which is conducive to space-constrained applications. The product's part number ending with PBF indicates that it is lead-free ("Pb-free"), adhering to environmental standards and restrictions on hazardous substances.

Applications

This ADC is suitable for a variety of high-speed applications, including:

  • Medical Imaging Systems
  • Digital Oscilloscopes
  • Direct Digital Synthesis (DDS)
  • High-speed Data Acquisition Systems
  • Communication Infrastructure

With its combination of speed, precision, and low power consumption, the LTC1411CG#PBF is engineered to meet the rigorous demands of advanced electronic systems, providing designers with a reliable and high-quality data conversion solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2925 $60.8775
7+ $16.6503 $116.5521
10+ $16.1300 $161.3000
13+ $15.6096 $202.9248
17+ $15.0893 $256.5181
23+ $13.5284 $311.1532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess