Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Single Supply Voltage (V+) 3V ~ 15V
Voltage - Supply, Dual (V±) ±3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series MAX392
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806153-MAX392CSE
Ultra Librarian 3D Model Ultra Librarian MAX392CSE CAD Model

Description

Maxim Integrated MAX392CSE Precision Quad SPST Switches

The MAX392CSE from Maxim Integrated is a high-performance, precision quad single-pole single-throw (SPST) analog switch designed to provide superior switching performance for precision applications. This device is ideal for systems that require low on-resistance, low leakage currents, and high switching speeds.

Constructed with Maxim’s proprietary silicon-gate process, the MAX392CSE offers an on-resistance (R<sub>ON) of just 100Ω, which remains consistent over the full analog signal range and power supply voltage. This consistency ensures excellent linearity and low signal distortion, making it perfect for precision analog signal routing.

The MAX392CSE operates from a single +5V to +30V supply, or from dual ±4.5V to ±20V supplies, providing flexible power options to accommodate a variety of system requirements. This versatility, combined with its low power consumption, makes the MAX392CSE an energy-efficient choice for battery-powered and portable devices.

Each switch of the MAX392CSE can handle Rail-to-Rail analog signals, and the off-leakage current is extremely low, typically at 0.5nA at +25°C, which is beneficial for high-precision applications where leakage can significantly affect performance. Additionally, the device features fast switching times (t<sub>ON OFF

The MAX392CSE comes in a 16-pin narrow SO package, which is suitable for space-constrained applications. It also features ESD protection of 2000V per Method 3015.7, ensuring robustness and reliability in harsh environments.

Applications for the MAX392CSE include data acquisition systems, sample-and-hold circuits, battery-operated equipment, audio and video signal routing, and communication systems. Its precision switching capabilities make it an excellent choice for designers looking to maintain signal integrity in their circuits.

In summary, the Maxim Integrated MAX392CSE is a versatile, high-quality quad SPST analog switch that offers low on-resistance, minimal leakage, and quick switching speeds, making it an ideal solution for a wide range of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
ECAD model for MAX4526CSA
Analog Devices Inc.
IC SWITCH SPDT X 1 4OHM SOT23-6
Need more? Email Us
ECAD model for ADG719SRJZ-EP-R2
Analog Devices Inc.
IC MUX 16:1 500OHM 28CDIP / 1 Circuit IC Switch 16:1 500Ohm 28-CDIP
Need more? Email Us
ECAD model for MUX16AT/883C
Vishay
IC SW DPDTX2 500MOHM 16MINIQFN
Need more? Email Us
ECAD model for DG2525DN-T1-GE4
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5910
ECAD model for MC74LVX4051DT
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
Analog Devices Inc.
IC SWITCH SPDT X 1 8LFCSP
Lowest to $8.8674
ECAD model for ADV3220ACPZ
Texas Instruments
16 LEAD SOP
Lowest to $0.5868
ECAD model for CD4053BNS
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
ECAD model for CD74HC4351E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4199 $52.0995
12+ $8.5497 $102.5964
19+ $8.2825 $157.3675
25+ $8.0153 $200.3825
33+ $7.7481 $255.6873
44+ $6.9466 $305.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention