EN
  • EN
  • DE

TLE2081IDRG4

Part No TLE2081IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed JFET-Input Operational Amplifier 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 9.4 MHz
Mounting SMD (SMT)
Case / Package D
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 9.4 MHz
Input Bias Current 20 pA
Input Offset Voltage (Vos) 490 µV
Lead Free Contains Lead
Max Dual Supply Voltage 19 V
Max I/O Voltage 6 mV
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 2.25 V
Min Operating Temperature -40 °C
Nominal Gain Bandwidth Product 9.4 MHz
Nominal Supply Current 2.2 mA
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 1.7 mA
Operating Supply Voltage 19 V
Output Current 48 mA
Output Current per Channel 48 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 35 V/µs
Voltage Gain 106 dB
Win Source Part Number 986990-TLE2081IDRG4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2081IDRG4 CAD Model

Description

Product Overview: TLE2081IDRG4

The TLE2081IDRG4 is a high-performance, single operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is part of TI's Excalibur low-noise, high-speed series and is designed to offer an optimal balance between speed and power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Low Noise: With a low noise density of 10 nV/√Hz at 1kHz, the TLE2081IDRG4 ensures a clean signal amplification, making it suitable for audio and instrumentation applications.
  • High Speed: The device boasts a high slew rate of 16 V/μs, which allows it to handle rapid signal changes efficiently, perfect for video and data acquisition systems.
  • Wide Bandwidth: A large gain-bandwidth product of 10 MHz provides the bandwidth necessary for a broad range of applications without compromising gain.
  • Low Total Harmonic Distortion (THD): The op-amp features a THD of 0.0003%, ensuring high fidelity in audio applications and precision in measurement systems.
  • Single Supply Operation: It can operate from a single power supply ranging from 4V to 36V, or dual supplies of ±2V to ±18V, providing flexibility in system design.

Applications

The TLE2081IDRG4's combination of features makes it highly versatile, suitable for:

  • Professional audio equipment
  • Active filters
  • Signal conditioning
  • Analog-to-digital converters (ADC) drivers
  • Instrumentation and sensors
  • Process control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLE2081IDRG4 comes in a SOIC-8 package, known for its reliability and ease of integration into various circuit designs. The device is also characterized for operation from -40°C to 85°C, ensuring consistent performance across a wide range of environmental conditions.

Whether you're designing professional-grade audio equipment or precision measurement tools, the TLE2081IDRG4 from Texas Instruments offers the performance and reliability you need to ensure your products stand out in the market.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess