EN
  • EN
  • DE

MAX3030EUE

Part No MAX3030EUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702829-MAX3030EUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3030EUE CAD Model

Description

The MAX3030EUE from Maxim Integrated is a robust, low-power, quad transmitter/receiver designed to operate with a single 3.3V power supply. It is part of a family of line drivers/receivers intended for communication over unshielded twisted-pair (UTP) cables. This component is particularly suitable for industrial, telecom, and networking applications where signal integrity and reliability are of utmost importance.

Key Features

  • Interface Type: RS-422, RS-485
  • Number of Drivers/Receivers: 4/0
  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Data Rate: Up to 10Mbps
  • ESD Protection: ±15kV Human Body Model
  • Package: 16-TSSOP

Product Benefits

The MAX3030EUE is engineered to provide high-speed communication capabilities while maintaining signal fidelity. Its ESD protection feature ensures robustness against electrostatic discharges, making it a reliable choice for harsh environments. The device's low-power consumption makes it ideal for power-sensitive applications.

Applications

This component is widely used in various applications that require high-speed data transmission and reception. Some of the common applications include:

  • Industrial control systems
  • Telecommunications equipment
  • Base stations
  • Network switches and routers
  • Security systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3030EUE is no exception. It is designed to meet the stringent requirements of industrial and telecom applications, ensuring long-term performance and minimal downtime.

Ordering Information

The MAX3030EUE is available for order in a 16-TSSOP package. For detailed ordering and product information, please refer to the Maxim Integrated official website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess