EN
  • EN
  • DE

MAX4620CPD

Part No MAX4620CPD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ESD_PROTECTED, LOW VOLTAGE, QUAD / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881898-MAX4620CPD
Ultra Librarian 3D Model Ultra Librarian MAX4620CPD CAD Model

Description

Maxim Integrated's MAX4620CPD: High-Speed, Low-Voltage, Quad SPST Analog Switch

The MAX4620CPD from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch designed to operate in low-voltage applications. This device is part of Maxim's commitment to providing efficient and reliable solutions for signal routing requirements across various electronic systems.

With its compact per-channel on-resistance of just 10 ohms (typical), the MAX4620CPD offers excellent conductivity for analog signals, ensuring minimal signal distortion and power loss. The low on-resistance is matched with a flatness of just 0.8 ohms (typical), which is crucial for maintaining signal integrity across the operating range.

The MAX4620CPD operates from a single +1.8V to +5.5V supply, making it versatile for both portable and fixed power supply designs. This wide operating voltage range allows the device to be used in a variety of applications, including battery-powered devices where power efficiency is paramount.

Fast switching speeds are a standout feature of the MAX4620CPD, with turn-on and turn-off times of 20ns and 10ns, respectively. This rapid switching capability makes it suitable for high-speed applications, ensuring that signal routing can keep pace with demanding system requirements.

Maxim Integrated has designed the MAX4620CPD with a low power consumption in mind. The device boasts a low quiescent current of just 0.1µA (max), which is ideal for power-sensitive applications. Additionally, the MAX4620CPD features TTL/CMOS-compatible control inputs, which simplifies the interface with digital logic and microcontrollers.

The MAX4620CPD is available in a 14-pin PDIP package, which is conducive to easy implementation in a variety of circuit designs. Its robust design includes ESD protection of ±2000V per Method 3015.7, ensuring durability and reliability in harsh electrical environments.

In summary, the MAX4620CPD is a versatile, high-speed analog switch that offers excellent performance for low-voltage applications. Its low on-resistance, fast switching times, and low power consumption make it an ideal choice for designers looking to optimize their signal routing solutions in compact and power-efficient electronic systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess