EN
  • EN
  • DE

74LVC4245ADB,112

Part No 74LVC4245ADB,112
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRANSCVR TRI-ST DL 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.5V to 5.5V
Voltage - VCCB 1.5V to 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 110043-74LVC4245ADB,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC4245ADB,112 CAD Model

Description

Product Overview: 74LVC4245ADB,112

The 74LVC4245ADB,112 is a versatile octal dual-supply transceiver integrated circuit designed and manufactured by NXP Semiconductors. This high-performance chip is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device is optimized for low-power and low-voltage applications. The 74LVC4245ADB,112 is particularly suitable for interfacing between 3.3V and 5V applications, making it an essential component in mixed-voltage systems.

Key Features

  • Dual-Supply Operation: The 74LVC4245ADB,112 operates with a 2.7V to 5.5V VCC on the A side and a 1.2V to 5.5V VCC on the B side, facilitating level translation between different logic levels.
  • Bi-Directional Interface: With eight channels, the device can transfer data in both directions, from A to B or B to A, depending on the direction control (DIR) input, making it highly flexible for data communication tasks.
  • Output Enable (OE) Feature: The inclusion of an output enable input allows for better control of the output stages, providing a high-impedance state when needed.
  • High-Speed Performance: The 74LVC4245ADB,112 boasts a high-speed data transfer capability, ensuring efficient communication between devices.
  • Low Power Consumption: As part of the LVC family, this IC has a reduced power consumption, which is crucial for battery-operated and power-sensitive applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the design, safeguarding the device from potential damage due to static electricity.

Applications

The 74LVC4245ADB,112 is ideally suited for a range of applications that require voltage level translation or dual-supply operations. These include, but are not limited to:

  • Interfacing between microprocessors or microcontrollers and peripherals with different voltage levels.
  • Signal bridging in multi-voltage systems.
  • Bus isolation and protection in complex circuits.
  • Memory interfacing in computers and servers.

Package Information

The 74LVC4245ADB,112 comes in a SSOP24 (Shrink Small Outline Package) with a body size that is both space-saving and suitable for automated assembly processes, making it a good fit for compact and high-density electronic designs.

In summary, the 74LVC4245ADB,112 from NXP Semiconductors is a reliable and efficient solution for systems requiring level translation or dual-supply interfacing. Its performance and versatility make it an excellent choice for designers looking to create robust and power-efficient products.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6000 $52.0000
47+ $2.1334 $100.2698
73+ $2.0667 $150.8691
100+ $2.0000 $200.0000
130+ $1.9334 $251.3420
174+ $1.7334 $301.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess