EN
  • EN
  • DE

MAX2055EUP+D

Part No MAX2055EUP+D
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC ADC DRVR/AMP VAR GAIN 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose ADC Driver/Amplifier
Frequency 30MHz to 300MHz
RF Type Cellular, ATE, PHS/PAS
Secondary Attributes 40dBm Output IP3
Case / Package 20-TSSOP-EP
Win Source Part Number 073429-MAX2055EUP+D
Ultra Librarian 3D Model Ultra Librarian MAX2055EUP+D CAD Model

Description

Maxim Integrated MAX2055EUP+D Variable Gain Amplifier

The Maxim Integrated MAX2055EUP+D is a state-of-the-art variable gain amplifier (VGA) that offers unparalleled performance and flexibility for a wide range of applications, including wireless infrastructure, broadband, and industrial systems. This high-performance component is designed to meet the rigorous demands of modern RF and IF signal chains, providing precise gain control, high linearity, and a broad frequency range.

Key Features

  • Frequency Range: The MAX2055EUP+D operates over a wide frequency range, making it suitable for various applications from baseband to intermediate frequencies.
  • Variable Gain Control: With digital or analog gain control, this VGA allows for fine-tuned adjustments, ensuring optimal performance in dynamic signal environments.
  • High Linearity: The device offers excellent linearity over its entire gain range, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: Its low noise figure minimizes additional signal degradation, preserving the integrity of the received or transmitted signal.
  • Integrated Shut-Down Feature: To conserve power, the MAX2055EUP+D includes an integrated shut-down feature that can be activated when the amplifier is not in use.

Applications

  • Wireless Infrastructure (e.g., Base Stations, Repeaters)
  • Broadband Communications
  • Automated Test Equipment
  • Industrial Scanners and Imaging Systems

Technical Specifications

The MAX2055EUP+D comes in a 20-pin TSSOP package and is designed for easy integration into a variety of circuit designs. It requires a single supply voltage, simplifying power supply design, and features a robust thermal performance for reliability in high-temperature environments. With its excellent dynamic range, this VGA can handle a wide variety of input signal levels without compromising performance.

For designers and engineers looking for a high-quality variable gain amplifier that can deliver precision and reliability, the Maxim Integrated MAX2055EUP+D is an excellent choice. Its advanced features and versatility make it an essential component for any application requiring accurate gain control and high signal integrity.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5615 $66.2460
9+ $13.5897 $122.3073
14+ $13.1647 $184.3058
19+ $12.7397 $242.0543
24+ $12.3158 $295.5792
32+ $11.0418 $353.3376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess