Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132987-74LVC3G04DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC3G04DC CAD Model

Description

Overview of Product 74LVC3G04DC from NXP

The 74LVC3G04DC is a high-performance, triple inverting gate IC designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The device is particularly suitable for use in low-power and high-speed 3.3 V applications.

Key Features

  • Logic Type: Triple Inverter
  • Supply Voltage Range: 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High-Speed Performance: The 74LVC3G04DC operates at 5V with a propagation delay of just 3.7ns, ensuring swift response times for critical applications.
  • Low Power Consumption: Its low power consumption is ideal for energy-sensitive designs.
  • Input Levels: The device includes input level translation functionality, which allows it to interface with different logic levels without the need for additional components.
  • Output Drive Capability: Capable of driving 50Ω transmission lines.
  • ESD Protection: High electrostatic discharge (ESD) protection levels are built-in, with HBM JESD22-A114E exceeding 2000V and CDM JESD22-C101E exceeding 1000V.
  • Package: The device is offered in a small and convenient leadless package which is suitable for space-constrained applications.

Applications

The 74LVC3G04DC is versatile and can be used in a wide range of applications. Its primary use is in logic inversion tasks, but it can also be found in:

  • High-speed signal processing
  • Portable and battery-powered electronics
  • Computing devices (servers, laptops, gaming consoles)
  • Telecommunications equipment
  • Industrial control systems
  • Medical electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC3G04DC is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Users can trust this component for their critical design requirements, benefiting from NXP's reputation for excellence in semiconductor manufacturing.

You May Also Be Interested in

Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6520 $58.6800
210+ $0.5350 $112.3500
325+ $0.5182 $168.4150
450+ $0.5015 $225.6750
580+ $0.4848 $281.1840
775+ $0.4347 $336.8925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,600 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention